HERMA logo

HERMA File labels A4 192x16,9 mm white paper matt opaque 400 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48474
Info modified on:
11 Jan 2024, 18:50:55
Bullet Points HERMA File labels A4 192x16,9 mm white paper matt opaque 400 pcs.:
  • - File spine labels adhere firmly, even on files in frequent use.
  • - Fully opaque – ideal for masking existing inscriptions
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA File labels A4 192x16,9 mm white paper matt opaque 400 pcs.:

File labels A4, 192 x 16,9 mm, white, opaque, for narrow files (short)

Short summary description HERMA File labels A4 192x16,9 mm white paper matt opaque 400 pcs.:

HERMA File labels A4 192x16,9 mm white paper matt opaque 400 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA File labels A4 192x16,9 mm white paper matt opaque 400 pcs.:

HERMA File labels A4 192x16,9 mm white paper matt opaque 400 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 19.2 cm, Label height: 1.69 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 400 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 16 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.