HERMA logo

HERMA Labels Premium A4 105x297 mm white paper matt 200 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52164
Info modified on:
11 Jan 2024, 18:50:34
Bullet Points HERMA Labels Premium A4 105x297 mm white paper matt 200 pcs.:
  • - Guaranteed not to jam: The German technical standards monitoring agency TÜV Süd confirms trouble-free printing on all laser andd inkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA Labels Premium A4 105x297 mm white paper matt 200 pcs.:

PREMIUM labels A4, 105 x 297 mm, white, permanent adhesion

Short summary description HERMA Labels Premium A4 105x297 mm white paper matt 200 pcs.:

HERMA Labels Premium A4 105x297 mm white paper matt 200 pcs., White, Rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA Labels Premium A4 105x297 mm white paper matt 200 pcs.:

HERMA Labels Premium A4 105x297 mm white paper matt 200 pcs.. Product colour: White, Shape: Rectangle, Adhesive type: Permanent. Width: 105 mm, Height: 297 mm. Labels per pack: 200 pc(s), Labels per sheet: 2 pc(s), Media sheets per package: 100 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.