location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC DB28Pro Comb Closing Machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DB28Pro Comb Closing Machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4400104 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252059831
Category:
Organize all your documents by perforating them and storing them in ring binders. Give your reports a professional look, have them bound. With these devices you can do all that and more!
Binding Machines Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name GBC DB28Pro Comb Closing Machine :
The long product name of GBC DB28Pro Comb Closing Machine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DB28Pro Binding Machine
More>>>
Short summary description GBC DB28Pro Comb Closing Machine:
This short summary of the GBC DB28Pro Comb Closing Machine data-sheet is auto-generated and uses the product title and the first six key specs.

GBC DB28Pro Comb Closing Machine, Comb binding machine, Manual, 450 sheets, Grey

Long summary description GBC DB28Pro Comb Closing Machine:
This is an auto-generated long summary of GBC DB28Pro Comb Closing Machine based on the first three specs of the first five spec groups.

GBC DB28Pro Comb Closing Machine. Package width: 322 mm, Package depth: 560 mm, Package height: 235 mm

Brand Image Product code Product Stock Price from
GBC

GBC SureBind System 1 Strip Binder
(show image)
7705260 SureBind System 1 Strip Binder 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind EKaro 40Pro Wire Binder
(show image)
4400101 WireBind EKaro 40Pro Wire Binder 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC SureBind System 2 Strip Binder
(show image)
9707051 SureBind System 2 Strip Binder 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC SureBind 500 Strip Binder
(show image)
4400400 SureBind 500 Strip Binder 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC SureBind Binding System 1
(show image)
9707050 SureBind Binding System 1 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC SureBind System 3Pro Strip Binder
(show image)
9707101 SureBind System 3Pro Strip Binder 0.00
(excl. VAT)
0 (incl. VAT)