location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC ProClick Binding Spines Cartridge 12mm Black (5x20)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProClick Binding Spines Cartridge 12mm Black (5x20)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2515713 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0033816057579 show
Category:
Accessories for storing documents in folder binders, such as card dividers.
Folder Binding Accessories Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name GBC ProClick Binding Spines Cartridge 12mm Black (5x20) :
The long product name of GBC ProClick Binding Spines Cartridge 12mm Black (5x20). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 mm, A4, 100 pcs
More>>>
Short summary description GBC ProClick Binding Spines Cartridge 12mm Black (5x20):
This short summary of the GBC ProClick Binding Spines Cartridge 12mm Black (5x20) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC ProClick Binding Spines Cartridge 12mm Black (5x20), Black, 95 sheets, Polypropylene (PP), A4, 1.2 cm, 100 pc(s)

Long summary description GBC ProClick Binding Spines Cartridge 12mm Black (5x20):
This is an auto-generated long summary of GBC ProClick Binding Spines Cartridge 12mm Black (5x20) based on the first three specs of the first five spec groups.

GBC ProClick Binding Spines Cartridge 12mm Black (5x20). Product colour: Black, Maximum capacity: 95 sheets, Material: Polypropylene (PP). Package width: 212 mm, Package depth: 297 mm, Package height: 192 mm

Brand Image Product code Product Stock Price from
GBC

GBC WireBind Binding Wires 3:1 No7 11mm A4 Black (100)
(show image)
RG810710 WireBind Binding Wires 3:1 No7 11mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No8 12.5mm A4 Silver (100)
(show image)
RG810897 WireBind Binding Wires 3:1 No8 12.5mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No5 8mm A4 White (100)
(show image)
RG810570 WireBind Binding Wires 3:1 No5 8mm A4 White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No4 6mm A4 Black (100)
(show image)
RG810410 WireBind Binding Wires 3:1 No4 6mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100)
(show image)
RG810610 WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No4 6mm A4 Silver (100)
(show image)
RG810497 WireBind Binding Wires 3:1 No4 6mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No6 95mm A4 Silver (100)
(show image)
RG810697 WireBind Binding Wires 3:1 No6 95mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No5 8mm A4 Silver (100)
(show image)
RG810597 WireBind Binding Wires 3:1 No5 8mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No9 14mm A4 Black (100)
(show image)
RG810910 WireBind Binding Wires 3:1 No9 14mm A4 Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC WireBind Binding Wires 3:1 No9 14mm A4 Silver (100)
(show image)
RG810997 WireBind Binding Wires 3:1 No9 14mm A4 Silver (100) 0.00
(excl. VAT)
0 (incl. VAT)