location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2242P-BF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2242P-BF show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 4:3
  • - 5 ms 300 cd/m² 8000:1
  • - 40 W
Warranty: 3 years
Long product name LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels :
The long product name of LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W2242P-BF - 22", 5ms, 1680x1050, 300 cd/m², 8000:1, DVI-D + VGA
More>>>
LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels:
The official description of LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for Moving Pictures
- Optimized for maximum movie image brightness - Suitable for moving images with various brightness levels. e.g. Movies, Animations, Games, Photos, etc.
- Enjoy clear, crisp and bright images

Strong in the Dark
- Excels in displaying dark images - Images remain clear in dark backgrounds
- Superior classification of dark colours
- Displays ’PERFECT BLACKS’ through automatic control

Clear Your Vision
- As real as it gets - As if looking at a real object
- Alleviate eye strain when looking at small images

Short summary description LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels:
This short summary of the LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG W2242P-BF, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels:
This is an auto-generated long summary of LG W2242P-BF computer monitor 55.9 cm (22") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

LG W2242P-BF. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
4:3
Contrast ratio (typical) *
8000:1
Contrast ratio (dynamic)
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.282 x 0.282 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
RGB colour space
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Safety
UL/UL-cUL/TUV/SEMKO
Certification
UL(cUL) TUV-GS FCC-B CE EPA ISO13406-2
Compliance industry standards
DDC2B
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in
No
PC Audio in
No
HDCP
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Power consumption (off)
1 W
Weight & dimensions
Width (without stand)
516 mm
Depth (without stand)
242 mm
Height (without stand)
424 mm
Weight (without stand)
5.43 kg
Other features
Display
LCD
TV tuner integrated
No
Power requirements
100-240V
Additional accessories
Power cable, D-sub, DVI-D
Special features
Pb Free, Flatron f Engine, Intelligent Auto