location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PET816/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET816/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581389949
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels :
The long product name of Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PET816, Portable DVD Player
More>>>
Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels:
The official description of Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVD and DivX® movies on the go

Sit back, relax and watch movies on the go on the 8.5” TFT LCD display of the Philips PET816. Enjoy DVD, DivX®, MPEG4 movies, MP3-CD and CD on
the go. Admire your JPEG photos anytime, anyplace.

Immerse in AV entertainment on the go
-Play DVD, DVD+/-R and DVD+/-RW, (S)VCD, DivX® & MPEG4 movies.
-Plays MP3-CD, CD and CD-RW music.
-Share JPEG image files with Picture CD.

For your viewing comfort
-8.5" widescreen LCD display for high quality viewing.
-Enjoy movies in 16:9 widescreen format.
-Built-in quality stereo speaker.

For ultimate convenience
-Up to 2-hours playback with rechargeable battery.
-Car adaptor and handy remote control included.
-Simple and easy operation.

Short summary description Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels:
This short summary of the Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PET816/12, CD, DVD, NTSC, PAL, 21.6 cm (8.5"), 480 x 234 pixels, LCD, 16:9

Long summary description Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels:
This is an auto-generated long summary of Philips PET816/12 portable DVD/Blu-Ray player 21.6 cm (8.5") 480 x 234 pixels based on the first three specs of the first five spec groups.

Philips PET816/12. Disc types supported: CD, DVD, Analog signal format system: NTSC, PAL. Display diagonal: 21.6 cm (8.5"), Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 80 dB. Video formats supported: DivX, MPEG4, Audio formats supported: MP3. Width: 210 mm, Depth: 178 mm, Height: 39 mm

Features
Analog signal format system
NTSC, PAL
Disc types supported *
CD, DVD
Display
Display diagonal *
21.6 cm (8.5")
Display resolution *
480 x 234 pixels
Display *
LCD
Aspect ratio
16:9
Response time
30 ms
Display brightness
200 cd/m²
Contrast ratio (typical)
250:1
Pixel pitch
0.13 x 0.245 mm
Effective viewing area
187.2 x 105.3 mm
Audio
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
80 dB
Ports & interfaces
Headphone outputs *
1
Composite video out
1
DC-in jack
Yes
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
DivX, MPEG4
Audio formats supported
MP3
Weight & dimensions
Width
210 mm
Depth
178 mm
Height
39 mm
Weight
1.1 kg
Technical details
Case or master carton quantity
3 pc(s)
Case or master carton weight
4.77 kg
DC-in requirements
9V
Master (outer) case height
272 mm
Master (outer) case width
284 mm
Remote control type
AY5510
Shockproof
Yes
Power requirements
AC 110-240V, 50/60Hz
Packaging content
Remote control included
Yes
Car kit
Yes
Other features
Package dimensions (WxDxH)
274 x 84 x 254 mm
Brand Image Product code Product Stock Price from
Philips PET741D Portable DVD Player Philips PET741D Portable DVD Player
(show image)
PET741D/12 PET741D Portable DVD Player