location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2228h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU913AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LED TN+Film
  • - 1680 x 1050 pixels 16:10
  • - 3 ms 300 cd/m² 1000:1
Warranty: Limited three-year part and repair labour
Long product name HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver :
The long product name of HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LCD, 1680x1050, 16:10, 3ms, 300cd/m2, 1000:1, USB 2.0, 9kg, black/silver
More>>>
HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver:
The official description of HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP w2228h - A monitor with extreme resolution at 1680x1050 for bright, awesome graphic quality. Perfect for videos, photo editing or gaming on your PC.

Short summary description HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver:
This short summary of the HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP w2228h, 55.9 cm (22"), 1680 x 1050 pixels, LED, LCD, 3 ms, Black, Silver

Long summary description HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver:
This is an auto-generated long summary of HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver based on the first three specs of the first five spec groups.

HP w2228h. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
3 ms
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
24 - 82 kHz
Vertical scan range
48 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
Black, Silver
Country of origin
China
Certification
CISPR, VCCI, CE, FCC, UL, GOST, SABS, BNCI, SEMKO
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Microphone in
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (max)
65 W
Power consumption (PowerSave)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-33 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
523 mm
Depth (with stand)
289 mm
Height (with stand)
481 mm
Weight (with stand)
9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:35:50
Uk has collected 3 expert reviews for HP w2228h computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Black, Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
Zdnet.com.au
Updated:
2013-04-01 01:35:46
HPs w2228h is certainly a pretty looking monitor, and includes stand adjustments not often seen elsewhere, but capability wise its no better than other 22-inch monitors that are AU$200-$300 cheaper. Design and features HPs w2228h comes in a stylish...
Good Includes an HDMI cable, Stand adjustments are better than is usually provided for 22inch...
Bad Expensive for what it offers, Horrible speakers, High gloss screen, No DVI cable included...
Bottom line HPs w2228h is certainly a pretty looking monitor, and includes stand adjustments not often seen elsewhere, but capability wise its no better than other 22-inch monitors that are AU$200-$300 cheaper.
60%
goodgearguide.com.au
Updated:
2013-04-01 01:35:46
With a similar design and features to the w2448hc, HPs w2228h is another solid multimedia monitor. It offers moderately better image quality than its larger compatriot and has some of the same bells and whistles, such as HDMI connectivity and USB port...
Good Sharp image, HDMI connectivity...
Bad Reflective coating gets annoying...
Bottom line A competent multimedia-oriented monitor, the HP w2228h offers HDMI connectivity and good image quality. However, the reflective coating will bother many users, particularly under fluorescent lights...
75%