NETGEAR logo

NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178659
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s:

WGE111 - Wireless Gaming Adapter

NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s:

Wireless Gaming Connectivity
If you own a games console, you may want to link one or more gaming consoles to your Internet connection and network to partake in online or LAN gaming with friends or fellow gamers across the world, but would like to avoid the tangle of wires spread across your home! The WGE111 enables you to establish this connectivity, without loads of cables running across your lounge, bedroom or games room.
For online (Internet) gaming, the WGE111 gaming adapter can be attached to a game console’s Ethernet port to be linked to a wireless network (wireless router required). For LAN (AdHoc) gaming, two WGE111s or more can be used to link two games consoles to each other, without a wireless router even being needed – ideal for network gaming parties. An external switch on the WGE111 wireless gaming adapter allows you to easily switch between Internet and AdHoc modes, and the device is compatible with both 802.11b and 802.11g networks.

Convenient & Compact
The WGE111 wireless game adapter is small in size making it easy to transport it to gaming parties or events. It also comes equipped with a stand to allow for vertical placement.

Features:
Links your games console to a wireless network for;
Online or LAN gaming without a tangle of wires
Multiple WGE111’s can link multiple games consoles for LAN gaming
External switch offers choice of Internet & LAN (Adhoc) modes
Interoperable with 802.11b & 802.11g wireless devices
Compact size for easy transportation to gaming parties

Short summary description NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s:

NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211, Wireless, Wireless, 54 Mbit/s

Long summary description NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s:

NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211. Connectivity technology: Wireless, Host interface: Wireless. Maximum data transfer rate: 54 Mbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.