location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ821A network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ821A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ821A
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:38:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-1-1) Hardware One-year on-site normal business hours, next business day response, installation not included.
Long product name HPE AJ821A network switch module :
The long product name of HPE AJ821A network switch module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8/24 SAN Switch Base, 8Gb, SFP, SFP+, 1.81kg
More>>>
Short summary description HPE AJ821A network switch module:
This short summary of the HPE AJ821A network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ821A, 384 Gbit/s, 8 Gbit/s, 10 - 35 °C, -30 - 60 °C, 381 x 298.5 x 85.9 mm, 1.81 kg

Long summary description HPE AJ821A network switch module:
This is an auto-generated long summary of HPE AJ821A network switch module based on the first three specs of the first five spec groups.

HPE AJ821A. Switching capacity: 384 Gbit/s, Data transfer rate: 8 Gbit/s. Dimensions (WxDxH): 381 x 298.5 x 85.9 mm, Weight: 1.81 kg

Brand Image Product code Product Stock Price from
HPE

HPE AP836A network switch module
(show image)
AP836A AP836A 0.00
(excl. VAT)
0 (incl. VAT)