location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare LTO-960es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24573
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultra 320 SCSI
  • - Data storage type: LTO 2:1 5.25"
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 32 W
Warranty: 3 years express exchange warranty
Long product name Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB :
The long product name of Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare LTO-960es External FH (LTO-3) 400-800GB
More>>>
Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB:
The official description of Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Based on the leading HP LTO-Technology
- Saves up to 800GB of data on a single data cartridge in less than 2 hours
- Up to 160 MB/s data transferrate
- Lowest price/ GB im comparisson to other tape technologies
- Internal and external 5,25"-Solution (full height)
- One Button Disaster Recovery
- Tape AlertTM monitors device and media and warns before errors occur
- MTBF at 250.000 hours at permanent use (100% duty cycle)
- Supports WORM functionality (Write Once Read Multiple) with LTO
Ultrium 3 WORM media
- Automatically cleaning of the recording head
- Reads the data while writing: the written data gets checked and
automatically overwritten in case of bad media section
- Even in the case of 12.5 % recordet data loss (one complete track) on
the tape, the data can be restored
- Supporting most of the operating systems and plattforms like e. g.
Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon
Graphics, IBM AIX
- Complete Freecom Kit includes Media and TapeWare-Backup-Software

Short summary description Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB:
This short summary of the Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO -960es, Storage drive, Tape Cartridge, Ultra 320 SCSI, 2:1, LTO, 5.25"

Long summary description Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB:
This is an auto-generated long summary of Freecom TapeWare LTO -960es Storage drive Tape Cartridge 400 GB based on the first three specs of the first five spec groups.

Freecom TapeWare LTO -960es. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 320 SCSI. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Supported data transfer rates: 80/160 MB/s. Power consumption (typical): 32 W, Power consumption (standby): 11 W. Weight: 5.48 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra 320 SCSI
Internal *
No
Data storage type
LTO
Compression ratio *
2:1
Form factor
5.25"
Access time
53 ms
Logical recording format
Ultrium Generation 3
Product colour
Black
Mean time between failures (MTBF)
250000 h
Bundled software
TapeWare
Compatible operating systems
Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
Certification
CSA, TÜV,CE, FCC, NOM,VCCI, C-Tick, RRL, BSMI, GOSH, CB
Storage
Native capacity *
400 GB
Storage
Compressed capacity *
800 GB
Drive device, buffer size
128 MB
Data transmission
Supported data transfer rates
80/160 MB/s
Power
Power consumption (typical)
32 W
Power consumption (standby)
11 W
Weight & dimensions
Weight
5.48 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Other features
Dimensions (WxDxH)
297 x 218 x 120 mm
Data compression
LTO-DC
Brand Image Product code Product Stock Price from
Freecom TapeWare LTO -448es Storage drive Tape Cartridge 200 GB Freecom TapeWare LTO -448es Storage drive Tape Cartridge 200 GB
(show image)
25107 TapeWare LTO-448es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare LTO -448i Storage drive Tape Cartridge 200 GB Freecom TapeWare LTO -448i Storage drive Tape Cartridge 200 GB
(show image)
25106 TapeWare LTO-448i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare LTO -960i Storage drive Tape Cartridge 400 GB Freecom TapeWare LTO -960i Storage drive Tape Cartridge 400 GB
(show image)
24572 TapeWare LTO-960i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB Freecom TapeWare LTO -460i Storage drive Tape Cartridge 200 GB
(show image)
19920 TapeWare LTO-460i 0.00
(excl. VAT)
0 (incl. VAT)