location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelSound ZEN X-Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70AB239000012
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:19:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 0.65 W
  • - 180 - 20000 Hz
  • - Headphone connectivity: 3.5 mm
  • - Grey
Long product name Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey :
The long product name of Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TravelSound ZEN X-Fi
More>>>
Short summary description Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey:
This short summary of the Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs TravelSound ZEN X-Fi, 2.0 channels, 0.65 W, 80 dB, 180 - 20000 Hz, 3.5 mm, Grey

Long summary description Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey:
This is an auto-generated long summary of Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey based on the first three specs of the first five spec groups.

Creative Labs TravelSound ZEN X-Fi. Audio output channels: 2.0 channels, RMS rated power: 0.65 W, Signal-to-Noise Ratio (SNR): 80 dB. Headphone connectivity: 3.5 mm. Product colour: Grey. Battery life (max): 15 h. Type: Portable speakers

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:12:30
Uk has collected 1 expert review for Creative Labs TravelSound ZEN X-Fi 2.0 channels 0.65 W Grey and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%
Country Distributor
United Kingdom 1 distributor(s)