location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 24-Port Gigabit Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-2457 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867143124 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 24-Port Gigabit Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10/100BASE-TX UTP to 100BASE-FX copper to fiber media converter
  • - Supports 8K MAC address auto-learning and auto-aging
  • - 9K jumbo frames to increase data transfer rates
  • - 24 Gigabit Ethernet ports
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - 19-inch metal housing
  • - Fanless Design
Long product name LevelOne 24-Port Gigabit Switch :
The long product name of LevelOne 24-Port Gigabit Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port Gigabit Switch
More>>>
LevelOne 24-Port Gigabit Switch:
The official description of LevelOne 24-Port Gigabit Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Speeds: Take Your Data to the Next LevelGSW-2457 is a 24-port Gigabit Ethernet Switch that gives you a high-performance, low-cost, easy-to-use, seamless upgrade to boost your network to 1000Mbps. Increase the speed of your network backbone to a massive 48Gbps and bring lightning fast Gigabit connections to all your computers.Bandwidth hungry? Not a problem.What happens when you have several users accessing multimedia applications all at the same time? No need to worry as GSW-2457 allows you to move large files faster and easier. Transfer your CGI, CAD, video, or other large multimedia files over the network instantly and without lag.Plug and Play, Flexible and EasyGSW-2457 is plug-and-play so no configuration is required. Providing auto MDI/MDI-X cable detection on all ports eliminates the need for crossover cables or Uplink ports. Each port can be used as general ports or Uplink ports, and any port can be simply plugged into a server, a hub, a router or a switch, using a straight cable or crossover cable.

Short summary description LevelOne 24-Port Gigabit Switch:
This short summary of the LevelOne 24-Port Gigabit Switch data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 24-Port Gigabit Switch, Unmanaged, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne 24-Port Gigabit Switch:
This is an auto-generated long summary of LevelOne 24-Port Gigabit Switch based on the first three specs of the first five spec groups.

LevelOne 24-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3u. Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
24
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3u
10G support *
No
Auto MDI/MDI-X
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
48 Gbit/s
Forwarding rate
1.488 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Design
Rack mounting *
Yes
Product colour
Black
Housing material
Metal
LED indicators
Activity, Link, Power, Speed
Performance
Built-in processor
Yes
Flash memory
4 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 Hz
Power consumption (typical)
15 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
44 mm
Depth
220 mm
Height
440 mm
Weight
2.65 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Rack mount kit
Yes
Packaging data
Package type
Box
Package width
224 mm
Package depth
486 mm
Package height
77 mm
Package weight
2.2 kg
Technical details
Master (outer) cases per pallet layer
22 pc(s)
Pallet gross length
80 cm
Pallet gross width
120 cm
Pallet height (air)
155.5 cm
Logistics data
Country of origin
China
Master (outer) case width
405 mm
Master (outer) case length
500 mm
Master (outer) case height
240 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
12 kg
Products per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)