location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BAT-I3700
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146500094
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:29:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats :
The long product name of Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rechargeable Battery for Dell Inspiron 2500, 3700, 3800, 4000, 4100, 4150, 8000, 8100, 8200
More>>>
Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats:
The official description of Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High capacity Rechargeable Battery for many of Dells Inspiron, Latitude and Mobile Workstation notebooks. This battery is designed for use as a Main battery in the Primary Bay, or as a secondary battery in the Media Bay. This battery features the one touch power test, which enables you to see how much charge your battery contains without having to be near the computer.

Short summary description Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats:
This short summary of the Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats, Battery

Long summary description Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats:
This is an auto-generated long summary of Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats based on the first three specs of the first five spec groups.

Origin Storage Battery for Inspiron 3700/ 3800/ 4000/ 8000/ 8100/ and Lats. Type: Battery

Features
Type *
Battery
Product colour
Grey
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4460 mAh
Battery
Battery voltage
14.8 V
Weight & dimensions
Weight
384 g
Other features
Compatible products
Inspiron 2500, 3700, 3800, 4000, 4100, 4150, 8000, 8100, 8200
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 4460mAh Dell Latitude CPI Battery
(show image)
03973 4460mAh Dell Latitude CPI 0.00
(excl. VAT)
0 (incl. VAT)