location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 500 + CP-330 5 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500 + CP-330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9343A019
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS 500 + CP-330 5 MP CCD :
The long product name of Canon Digital IXUS 500 + CP-330 5 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digtal Ixus 500 fotocamera + Selphy CP-330 fotoprinter Promobundel
More>>>
Canon Digital IXUS 500 + CP-330 5 MP CCD:
The official description of Canon Digital IXUS 500 + CP-330 5 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate in stylish high-performance, the all metal bodied 5.0 Megapixel Digital IXUS 500 is a triumph of precision optics, superb build quality and miniaturisation.


Features


5.0 Megapixel sensor
Designer style, ultra compact all metal body
3x optical zoom (approx. 12.3x combined)
DIGIC and iSAPS technology
9-point AiAF
VGA movies with sound
PictBridge/Canon Direct Print compatible
Print/Share button
Access to CANON iMAGE GATEWAY (Not available in all regions)


The ultra cool looking CP-330 printer has a rechargeable battery for printing on the move - straight from any PictBridge or Canon Direct Print compatible camera. Fun has never been more immediate.


Features


Easy to use
PictBridge/Canon Direct Print compatible - no PC required
Photo quality, durable prints
Rechargeable battery pack
Compact, lightweight
Wireless printing via IrDA (with some camera-phones)
Multiple print types, sizes
Windows, Mac supported

Short summary description Canon Digital IXUS 500 + CP-330 5 MP CCD:
This short summary of the Canon Digital IXUS 500 + CP-330 5 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 500 + CP-330, 5 MP, CCD, 3x, 185 g

Long summary description Canon Digital IXUS 500 + CP-330 5 MP CCD:
This is an auto-generated long summary of Canon Digital IXUS 500 + CP-330 5 MP CCD based on the first three specs of the first five spec groups.

Canon Digital IXUS 500 + CP-330. Megapixel (approx.): 5 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4.1x. Display diagonal: 3.81 cm (1.5"). Weight: 185 g

Picture quality
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
4.1x
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display
Display diagonal *
3.81 cm (1.5")
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
185 g
Other features
Dimensions (WxDxH)
87 x 57 x 27.8 mm
Digital SLR
No