Garmin logo

Garmin Colorado 300 navigator Handheld LCD 206.9 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26414
Info modified on:
07 Mar 2024, 15:34:52
Long product name Garmin Colorado 300 navigator Handheld LCD 206.9 g:

Colorado 300

Short summary description Garmin Colorado 300 navigator Handheld LCD 206.9 g:

Garmin Colorado 300, 240 x 400 pixels, LCD, 38.9 x 64.8 mm (1.53 x 2.55"), Handheld, Nickel-Metal Hydride (NiMH), 2500 mAh

Long summary description Garmin Colorado 300 navigator Handheld LCD 206.9 g:

Garmin Colorado 300. Display resolution: 240 x 400 pixels, Display: LCD, Display size (HxV) (imperial): 38.9 x 64.8 mm (1.53 x 2.55"). Form factor: Handheld. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 2500 mAh, Battery life (max): 15 h. Weight: 206.9 g, Width: 60 mm, Depth: 35 mm. Interface: NMEA 0183, Supported protocols: NMEA 0183

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.