location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin eTrex Vista HCx navigator Handheld LCD 156 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eTrex Vista HCx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00630-01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 01:10:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin eTrex Vista HCx navigator Handheld LCD 156 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld
  • - Marine (chartplotters, sounders) Sport (fitness, running) Outdoor (hiking, trekking) Geocaching (GPS stash hunt)
  • - 176 x 220 pixels
Long product name Garmin eTrex Vista HCx navigator Handheld LCD 156 g :
The long product name of Garmin eTrex Vista HCx navigator Handheld LCD 156 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eTrex Vista HCx
More>>>
Short summary description Garmin eTrex Vista HCx navigator Handheld LCD 156 g:
This short summary of the Garmin eTrex Vista HCx navigator Handheld LCD 156 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin eTrex Vista HCx, 176 x 220 pixels, LCD, 33 x 43.2 mm (1.3 x 1.7"), 256 colours, Handheld, RoHS

Long summary description Garmin eTrex Vista HCx navigator Handheld LCD 156 g:
This is an auto-generated long summary of Garmin eTrex Vista HCx navigator Handheld LCD 156 g based on the first three specs of the first five spec groups.

Garmin eTrex Vista HCx. Display resolution: 176 x 220 pixels, Display: LCD, Display size (HxV) (imperial): 33 x 43.2 mm (1.3 x 1.7"). Form factor: Handheld, Certification: RoHS. Battery type: AA, Battery life (max): 25 h. Weight: 156 g, Width: 56 mm, Depth: 30 mm. Interface: USB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:19:12
Uk has collected 7 expert reviews for Garmin eTrex Vista HCx navigator Handheld LCD 156 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
electronicsme.com
Updated:
2011-07-31 06:19:08
Packed with features for the part-time Geocaching enthusiast or the serious outdoor adventurer, the Garmin eTrex Vista HCx is a step above other offerings in this product range. Similar to the previous eTrex models released by Garmin, the Vista HCx is...
Bottom line Whilst there is a lack of a touch screen and wireless transfer capability, the easy to use design of the unit makes up for these shortfalls. On balance, the eTrex Vista HCx is a solid GPS unit for any adventuring purpose and a contender for your new Ge...
76%
gpsinformation.net
Updated:
2011-07-31 06:19:10
The Garmin Vista HCx, brings a high sensitive receiver to Garmins popular line of eTrex handheld units. It features a small GPS receiver and navigator with a color screen you can hold right in your hand. The Vista HCx is modeled after the original e...
0%
Brand Image Product code Product Stock Price from
Garmin

Garmin nüvi 200W navigator Handheld LCD 172.93 g
(show image)
010-00656-20 nüvi 200W 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin nüvi 310T navigator Handheld 8.89 cm (3.5") LCD 144.6 g
(show image)
010-00538-15 nüvi 310T 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Venture HC navigator Handheld LCD 156 g
(show image)
010-00632-01 eTrex Venture HC 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Legend navigator Handheld LCD 150 g
(show image)
010-00256-06 eTrex Legend 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Vista navigator Handheld LCD 150 g
(show image)
010-00243-06 eTrex Vista 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin Colorado 300 navigator Handheld LCD 206.9 g
(show image)
010-00622-32 Colorado 300 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Summit HC navigator Handheld LCD 156 g
(show image)
010-00633-01 eTrex Summit HC 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin eTrex Legend HCx navigator Handheld LCD 156 g
(show image)
010-00629-01 eTrex Legend HCx 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin GPSMAP 76Cx navigator Handheld LCD 218 g
(show image)
010-00468-01 GPSMAP 76Cx 0.00
(excl. VAT)
0 (incl. VAT)
Garmin

Garmin GPSMAP 76CSx navigator Handheld LCD 218 g
(show image)
010-00469-01 GPSMAP 76CSx 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)