location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Band Wireless-N Gigabit Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT610N-UK
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 1000 Mbit/s
  • - WEP, WPA, WPA2
Long product name Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s :
The long product name of Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Band Wireless-N Gigabit Router
More>>>
Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s:
The official description of Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sleek Simultaneous Dual-N Band Wireless Router works in two radio bands at the same time, delivering twice the bandwidth for smooth high-definition video, lag free gaming, and uninterrupted music in one band, while browsing the Internet, sharing files, sending e-mail, and printing in the other. Wireless-N gives you incredible range and speed in both bands, while Linksys' Entertainment Optimized Networking (EON) technology prioritizes network traffic so that time-sensitive applications like HD video stream smoothly.

The Storage Link feature lets you connect a hard drive or flash-based USB storage device directly to your network to easily add gigabytes of storage. Access your music, video, or data files from any PC within your network, or securely through the Internet. The 4 built-in Gigabit ports provide far faster connections to your wired devices than standard Ethernet ports.

Setup is quick and easy with the PC or Mac compatible Setup Wizard, and making secure wireless connections is as simple as pressing a button with Wi-Fi Protected Setup™. Use the included Linksys EasyLink Advisor (LELA) program as your personal technology expert to help manage and optimize your network as it grows.

With the Linksys Simultaneous Dual-N Band Wireless Router at the center of your home or office network, you can easily add storage, share a high-speed Internet connection, files, printers and multi-player games, and run media-intensive applications at amazing speeds, without the hassle of stringing wires!

Short summary description Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s:
This short summary of the Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Dual-Band Wireless-N Gigabit Router, 2.4 GHz, 5 GHz, 1000 Mbit/s, WEP, WPA, WPA2

Long summary description Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s:
This is an auto-generated long summary of Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s based on the first three specs of the first five spec groups.

Linksys Dual-Band Wireless-N Gigabit Router. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: WEP, WPA, WPA2

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1000 Mbit/s
Frequency band
2.4, 5 GHz
Bandwidth
2.4 GHz
Security
Security algorithms *
WEP, WPA, WPA2
Power
Power requirements
12V/ 1.5A
Design
Certification
FCC, IC, CE, Wi-Fi a/b/g
Performance
Compatible operating systems
Windows XP, Vista Mac OS X 10.4 +
Weight & dimensions
Dimensions (WxDxH)
225 x 35 x 180 mm
Weight
452 g
Other features
Compliance industry standards
802.11n, 802.11a, 802.11g, 802.11b, 802.3, 802.3u, 802.3ab
Connectivity LEDs
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:18:41
Uk has collected 34 expert reviews for Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-10-03 23:18:40
Under its gleaming hood, the WRT610N sports four gigabit Ethernet ports, custom QoS settings according to program and port range, and a single USB port for external storage. With this, you can create rights-based...
0%
alphr.com
Updated:
2011-10-03 23:18:40
Linksys by Cisco's unobtrusive flying saucer design is common across its consumer range of routers, and the cable-compatible WRT610N is no different. Place it on a shelf in your living room and it won't stick out like a sore thumb. It will do wonders f...
Bottom line Fast and with good range in both 2.4GHz and 5GHz bands. An excellent all-round router...
83%
expertreviews.co.uk
Updated:
2011-10-03 23:18:40
Sleek design and great performance justify the relatively high price. The WRT610N was one of the most aesthetically appealing routers on test, sporting a glossy finish, with the aerials hidden from view inside its slim plastic chassis. Status LEDs...
80%
techadvisor.co.uk
Updated:
2011-10-03 23:18:40
Stylistically, the Linksys WRT610N closely resembles the spaceship that is the WAG160N - and then some. It has a bigger casing, with an ‘aerofoil at the rear, as well as a USB port. The front of the router features a row of LED status for the ports...
Bottom line The dual-band Linksys WRT610N doesn’t come cheap but this is an advanced-spec router, with USB storage and great performance. The dual-band feature is most useful for those with a mixture of 2.4 and 5GHz clients. Roger Gann Lowest online price:...
0%
gadgetshow.channel5.com
Updated:
2011-10-27 00:26:47
The Linksys by Cisco WRT610N is a dual-band wireless router. Operating at either 2.4GHz or 5GHz, it's stylish, fast and the ideal tool for streaming movies on your laptop or around your home. The goodAlthough it's never possible to describe a wireless...
Good Although it's never possible to describe a wireless router as sexy, the Linksys by Cisco WRT610N is about as close as you're going to get! With a dash of colour, and a contemporary rounded design, it actually looks like an intriguing bit of kit. The beauty isn't just skin deep either, as the Linksys by Cisco WRT610N is an excellent device when it comes to wireless use around the home. It operates...
Bad When it comes to performance, features or price, the Linksys by Cisco WRT610N is an impressive device, and there aren't really any major issues.
Bottom line The Linksys by Cisco WRT610N is a great choice as a replacement router. It's a dual-band device, and features like a USB key and the ability to stream movies make it an impressive media hub. Linksys by Cisco WRT610N is tagged with Linksys by Cisco WRT...
80%
pcauthority.com.au
Updated:
2011-11-05 12:21:49
Linksys by Cisco's unusual flying saucer design is common across its consumer range of routers, and the cable-compatible WRT610N is no different. Place it on a shelf in your living room and it won't stick out like a sore thumb.It will do wonders for wi...
Bottom line The Linksys by Cisco WRT610N is a quick, competent dual-band router with good range in both 2.4GHz and 5GHz bands...
100%
Bcchardware.com
Updated:
2011-11-05 12:21:54
Linksys is not a new name in the home networking market and their parent company, Cisco, has roots that run deep in the enterprise market. They are often one of the first names many people think of when it comes to home networking and today we have t...
Good Excellent port forwarding / masking, Passes all firewall tests, Simultaneous dual-band wireless with separate configuration, Handy and simple NAS feature through USB port, Blistering fast wireless and wired network performance...
Bad QoS features are not as good as the competition, One of the more expensive consumer routers on the market...
92%
pcauthority.com.au
Updated:
2011-11-05 12:21:55
Wireless routers with internal antennas have a much tidier appearance, and the Linksys WRT610N combines this with an unusually sleek outline.Instead of the usual plugpack, the WRT610N comes with an inline power pack with a short mains lead - and the re...
Bottom line Although it’s not a screamer at short range, the good long-range performance (at 5GHz at least) makes the Linksys WRT610N an attractive choice...
83%
gadgetguy.com.au
Updated:
2011-11-05 12:21:56
As progress in the field of wireless data transfer continues at a breakneck pace, new wireless devices are set to use a new band of the RF spectrum: 5GHz.Until now, wireless devices like PC adaptors and the PlayStation 3, have used the 2.4GHz band. An...
80%
pcworld.co.nz
Updated:
2011-11-05 12:21:58
There are only a handful of dual-band routers on the market, and the WRT610N from Linksys (backed by parent company Cisco) is the first one to hit our test centre. As with other recent models, such as the WAG160N, Linksys has opted for a flat, sleek d...
0%
cravingtech.com
Updated:
2014-03-31 04:46:30
Linksys WRT610N is a simultaneous dual-N band router. Traditionally, wireless connections were done only on the 2.4 GHz band – which means most of your wireless devices such as your phones, mouse, keyboard, and others are sharing the same crowded chan...
0%
pcworld.co.nz
Updated:
2016-12-29 19:53:23
There are only a handful of dual-band routers on the market, and the WRT610N from Linksys (backed by parent company Cisco) is the first one to hit our test centre. As with other recent models, such as the WAG160N, Linksys has opted for a flat, sleek desig...
0%
cravingtech.com
Updated:
2011-10-03 23:18:40
Linksys WRT610N is a simultaneous dual-N band router. Traditionally, wireless connections were done only on the 2.4 GHz band – which means most of your wireless devices such as your phones, mouse, keyboard, and others are sharing the same crowded chan...
0%
pcworld.in
Updated:
2011-10-03 23:18:40
As a high-end product from Linksys, the WRT 610N Dual-N Band Wireless Router has an onerous task at hand. Its performance did not let it down while in accessible range as you will see in the performance tab of this review. We were requested to refer to...
Good Coverage area, Data transfer speed, Simultaneous dualband...
Bad Price, Antennae can't be tweaked...
Bottom line The Linksys WRT 610N wireless router performs quite well, with its speeds within the coverage area. There are no adjustable external antennae, so you so you cannot adjust them for best speed and range according to your own usage environment. This is a...
80%
Computerpoweruser.com
Updated:
2011-10-03 23:18:40
What’s unusual is Linksys’ dual-band performance. Simultaneous dual-band means the router can communicate to one client (or more) on the 2.4GHz band and another on 5GHz. The two bands can’t be bonded for a single client, but you can, for example, put your video streaming...
90%
pcquest.ciol.com
Updated:
2011-10-03 23:18:40
Today, many organizations provide notebooks or other Internet surfing devices to their employees to enhance productivity. Now to sustain a wireless network that can support these devices, one should choose...
0%
brighthub.com
Updated:
2011-10-03 23:18:40
Netgears RangeMax failed me when it came to signal strength; as much as I wanted to avoid Linksys brand of routers, I was left with no other choice but to go with what I knew would likely work best, and that was the Linksys Simultaneous Dual-N Band Wi...
100%
techworld.com
Updated:
2011-10-03 23:18:41
Stylistically, the Linksys WRT610N closely resembles the spaceship that is the WAG160N - and then some. It has a bigger casing, with an ‘aerofoil' at the rear, as well as a USB port. The front of the router features a row of LED status for the ports...
Bottom line The dual-band Linksys WRT610N doesn’t come cheap but this is an advanced-spec router, with USB storage and great performance. The dual-band feature is most useful for those with a mixture of 2.4 and 5GHz clients...
0%
macworld.com
Updated:
2011-10-03 23:18:41
Mac users want to stream and sync video and play networked games without getting bogged down by lagging data. The Linksys WRT610N router takes advantage of modern Wi-Fi standards by creating two networks at once: a high-frequency, high-speed 5GHz netwo...
Good Allows simultaneous connections, incredible granularity in configuration; no need to restart for most configuration changes.
Bad Mac setup tool not mature; WPS incompatible with Leopard; basic storage control failures; file sharing broken.
Bottom line Linksys has tried to improve the WRT610N and make it easier for Mac users to work with. But it has not succeeded. All the problems I found could be solved through firmware updates to fix obvious bugs, and better packaging and explanation of its softwa...
50%
asiaone.com
Updated:
2011-10-03 23:18:41
LINKSYS WRT610N offers wireless-n performance on the 5GHz and 2.4GHz bands simultaneously.The 5GHz band caters to streaming media and provides more than seven times the number of non-overlapping wireless channels, making for clearer transmission.The 2...
0%
smallnetbuilder.com
Updated:
2011-10-03 23:18:41
Linksys WRT600N [reviewed] has been the product of choice for those itching for a dual-radio, dual-band draft 11n router. D-Links DIR-855 [reviewed] is way late and way overpriced. And while there are plenty of Netgears WNDR3300s around [reviewed...
Good Good routing performance, Good wireless performance, Gigabit switch...
Bad Cant set channel in Auto mode, No jumbo frames, Large periodic throughput dropouts...
Bottom line Second generation of popular dual-radio, dual-band Draft 802.11n router...
0%
Laptopmag.com
Updated:
2011-10-03 23:18:41
This flagship router features a new design and blazing speeds.
Good True dual-band N, Gigabit ports, Extremely fast...
Bad Bridging glitches...
Bottom line Designed for the modern office or ultra-wired home, the Linksys WRT610N Ultra RangePlus Simultaneous Dual-N Band Wireless Router is a sleek, stylish, and—most important—super-fast Wi-Fi router. The WRT610N trumps every other premier model from...
90%
gizmodo.com
Updated:
2011-10-03 23:18:41
Linksys' Dual-N Band Wireless Router just became official, giving users simultaneous 5GHz and 2.4GHz bands so 802.11N users and 802.11G users can coexist without N users having to use the crowded 2.4GHz space. Also, since it's dual N-band, two N u...
Bottom line Great. Even though the outside shell has changed from the traditional utilitarian Linksys blue and charcoal to a shiny dust-magnet black, the innards still carry on their workmanlike quality. We placed it on the second floor of our three floor house a...
0%
computershopper.com
Updated:
2011-10-03 23:18:41
Linksys new dual-band Draft N router, the Simultaneous Dual-N Band Wireless Router (WRT610N for short), is capable of broadcasting networks at both 2.4GHz and 5GHz frequencies simultaneously, hence the name. Though it shares some technologic...
Good Broadcasts two separate networks; great LELA software; good 5GHz performance; can add USB storage to a network; WPS support...
Bad USB storage configuration could be easier; setup leaves out crucial step; no print server...
Bottom line The Linksys WRT610N is a solid, all-around dual-band router that takes the pain out of administering a network. Its not the fastest Draft N router weve tested, but its very easy to administer thanks to its LELA software...
79%
Country Distributor
United Kingdom 1 distributor(s)