location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2007v 20.1’’ Widescreen Flat Panel Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE253AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585112692 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:46:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 51 cm (20.1")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 52 W
Warranty: statement: Limited one-year part and repair labour(certain restrictions and exclusions apply)
Long product name HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels :
The long product name of HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20" (50.8 cm) TFT LCD BriteView, 5 ms, 1680 x 1050, 1000:1, VGA
More>>>
HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels:
The official description of HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP w2007v 20.1-inch Widescreen flat panel monitor with BrightView Technology displays sharper images and richer colours, for uncompromising widescreen viewing experience. Also, its fast 5ms reponse time, great 1440 x 900 resolution, integrated speakers, and 1000:1 contrast make it ideal for multimedia viewing, photo editing, and gaming on your PC. Finally, its ultra-stylish and simple design is the perfect design match for your HP PC and peripherals.

Short summary description HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels:
This short summary of the HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP w2007v 20.1’’ Widescreen Flat Panel Monitor, 51 cm (20.1"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels:
This is an auto-generated long summary of HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

HP w2007v 20.1’’ Widescreen Flat Panel Monitor. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.258 x 0.258 mm
Horizontal scan range
24 - 82 kHz
Vertical scan range
50 - 76 Hz
Display scanning frequency
50-76Hz vertical, 24-82kHz horizontal
Multimedia
Built-in camera *
No
Design
Country of origin
China
Compliance industry standards
CE Marking, 9241-3,7,8 VDT guidelines, ISO 13406-2 pixel defect guidelines, MPR-II, FCC approval, Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP, and Microsoft Vista), UL listed, GOST (Russia), SASO (Saudi Arabia), SABS (South Africa), SEMKO
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
Swivel and vertical tilt range -5 degrees to 25 degrees; standard 4 hole pattern 100mm x 100mm screw wall-mounting option
Power
Power consumption (typical) *
52 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
20 - 60 °C
Weight & dimensions
Width (with stand)
490 mm
Depth (with stand)
184 mm
Height (with stand)
397 mm
Width (without stand)
490 mm
Depth (without stand)
184 mm
Height (without stand)
397 mm
Weight (without stand)
6.1 kg
Packaging data
Package weight
7.6 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
590 x 175 x 516 mm
Power requirements
100 - 240V, 50 - 60Hz, External AC 100-240V, auto-ranging, 50-60Hz
Speakers and microphone
Integrated active speakers (2 x 2W /channel) with front volume control
Display resolution at frequency
1680 x 1050 @ 60Hz (native recommended) plus all VESA modes up to 1680 x 1050 @ 60Hz
Display video input type connector
Analog (15-pin miniature D-sub VGA)
Security features
Kensington lock ready
User controls
Brightness, Contrast, Image Control, Color, Quick View, Language, Management, Information, Factory Reset, Exit, 8 Languages
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:35:14
Uk has collected 3 expert reviews for HP w2007v 20.1’’ Widescreen Flat Panel Monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2015-03-04 12:35:14
First the all important dimensions, the outer measurements of the screen are 48x31.5cm with the stand raising it 8cm above the desk. The viewable screen size is 43x27.5cm giving the diagonal screen measurement of 20.1 inches. The base is 26x18cm and is...
65%
Country Distributor
United Kingdom 1 distributor(s)