Iomega logo

Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35455
Info modified on:
04 Apr 2019, 04:48:37
Long product name Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480:

160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480

Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480:

The Iomega® StorCenter Pro NAS 160GB Cold-Swappable Hard Disk Drive for 200d Series gives you an extra 'cold-spare' 160GB hard drive for immediate drive replacement and the highest level of data availability. Featured on Iomega StorCenter Pro NAS 200d Series, cold-swappable drives help maximize uptime and simplify maintenance.

(Not compatible with other Iomega StorCenter Pro NAS devices)

Short summary description Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480:

Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480, 160 GB, Serial ATA, 715 g, 170 x 111 x 31 mm

Long summary description Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480:

Iomega 160 GB Cold-Swap SATA HDD - NAS 200d/320 and 200d/480. Storage drive capacity: 160 GB, Storage drive interface: Serial ATA. Weight: 715 g. Dimensions (WxDxH): 170 x 111 x 31 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.