location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-100TS calculator Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-100TS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5936A004/10
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:48:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LS-100TS calculator Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 10 digits
  • - LR44
Long product name Canon LS-100TS calculator Silver :
The long product name of Canon LS-100TS calculator Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desk Display Calculators 10xLS-100TS
More>>>
Canon LS-100TS calculator Silver:
The official description of Canon LS-100TS calculator Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LS-100TS is a 10-digit mini-desktop calculator with an upright angled display. It has Tax and Business Sales calculation functions.
The LS-100TS is a portable and value added calculator


With metallic styling and a colour-coordinated keypad, the LS-80TS / LS-100TS looks good and performs brilliantly. They feature Canon innovative Cost Sell Margin (CSM) function: an easy-to-use feature operated by three keys – Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly. Furthermore, a selectable switch enables you to change to a handy Tax function. You'll find that these practical features all but eliminate the need for complex formulae when it comes to performing many key business calculations.
Furthermore, both models offer a large LC display that's angled upright to reduce glare and reflection – ensuring they're easier on the eye, even after extended use. The LS-80TS displays 8 digits, while the LS-100TS has a 10-digit screen. To guarantee ease of operation, they also incorporate a spacious keypad with durable plastic buttons.

Short summary description Canon LS-100TS calculator Silver:
This short summary of the Canon LS-100TS calculator Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-100TS, 10 digits, Silver

Long summary description Canon LS-100TS calculator Silver:
This is an auto-generated long summary of Canon LS-100TS calculator Silver based on the first three specs of the first five spec groups.

Canon LS-100TS. Digits: 10 digits. Product colour: Silver

Design
Product colour *
Silver
Display
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
10 digits
Memory
Memory type
1
Power
Battery type
LR44
Weight & dimensions
Weight
102 g
Dimensions (WxDxH)
103 x 135 x 32 mm
Brand Image Product code Product Stock Price from
Canon LS-100TS calculator Silver Canon LS-100TS calculator Silver
(show image)
5936A012 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon BS-1200TS calculator Black, White Canon BS-1200TS calculator Black, White
(show image)
8507A002 BS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)