location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F7L-7S067C, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NIJA2441886CAC151
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® T2390 1.86 GHz
  • - 43.4 cm (17.1") 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - 90 W
  • - Windows Vista Home Premium
Warranty: 2 years
Long product name ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium :
The long product name of ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F7L-7S067C - Intel Pentium Dual-Core T2390, 2048MB DDR2 RAM, 250GB SATA HDD, DVD Super Multi, 17" WXGA+ TFT, 1.3M Webcam, Windows Vista Home Premium
More>>>
ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
The official description of ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All In One
The F7L notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it's possible to have your very own home theater, computer and game consol all in one sleek and portable smart machine.

Dual core, Double Power
Equipped with the latest dual core processing, the F7L provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. F7L is performed to convert your laptop into a home studio to manage, play, encode digital audio.

Portable Audio/Video Communication
The F7L incorporated with built-in microphone and high resolution webcam allows easy video conferencing without the hassle or connection of external devices.

Cinematic Visual Experience
To satisfy the most demanding viewing standards, ASUS Splendid Video Intelligence Technology integrates and synchronizes different multimedia data sources to reduce noise and conversion rate for a sharp display. Enjoy vivid image displays with improved image contrast, brightness, skin tone and color saturation with true brilliance!

Exclusive Power Saving Technology
Power4 Gear eXtreme is a unique technology available exclusively from ASUS only. It offers four operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A7K Series delivers the long lasting battery performance needed for the most intense games.

Short summary description ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F7L-7S067C, DE, Intel® Pentium®, 1.86 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS F7L-7S067C, DE. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1.86 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:35:56
Uk has collected 1 expert review for ASUS F7L-7S067C, DE Intel® Pentium® T2390 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%