location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Gigabit CT Desktop NIC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Gigabit CT Desktop NIC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH969AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420093039 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 11:40:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2018
Product end of life date
Bullet Points HP Intel Gigabit CT Desktop NIC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express Ethernet
  • - 1000 Mbit/s 10/100/1000BaseT(X)
  • - Internal Component for: PC
Warranty: Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Parts Only, with Phone-in Assistance)
Long product name HP Intel Gigabit CT Desktop NIC :
The long product name of HP Intel Gigabit CT Desktop NIC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Gigabit CT Desktop NIC
More>>>
HP Intel Gigabit CT Desktop NIC:
The official description of HP Intel Gigabit CT Desktop NIC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Intel Gigabit CT Desktop NIC provides a complete end-to-end Gigabit solution from the server to the switch infrastructure and down to the desktop and workstation.

- Better network performance by alleviate congestion and removing bottlenecks.
- High-performance connectivity LAN solution.
- Interrupt moderation - significantly reduces CPU utilization and increases throughput.
- ACPI, WOL, PXE - allows lower power consumption, remote wake and remote booting.

Short summary description HP Intel Gigabit CT Desktop NIC:
This short summary of the HP Intel Gigabit CT Desktop NIC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Gigabit CT Desktop NIC, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s

Long summary description HP Intel Gigabit CT Desktop NIC:
This is an auto-generated long summary of HP Intel Gigabit CT Desktop NIC based on the first three specs of the first five spec groups.

HP Intel Gigabit CT Desktop NIC. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wi-Fi
No
Design
Component for *
PC
Internal *
Yes
Design
LED indicators
Yes
System requirements
Compatible operating systems
Windows Vista Business 64, Windows Vista Business 32, Windows Vista Home Basic 32, Windows XP Professional or Windows XP Home 32. Red Hat Linux 7.2, Linux 7.3 and Red Hat Enterprise Linux 3
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
121 mm
Depth
57 mm
Height
20 mm
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)