location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6780x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6469B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999916545
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Canon 6469B002 user manual (12.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 1 Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 768 MB Built-in processor 792 MHz
Long product name Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4 :
The long product name of Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP6780x - 1200 x 1200 Dpi, 40ppm, 8.6 sec, 792 Mhz, 768 MB, USB 2.0, Gigabit Ethernet, 16600g, Black/White
More>>>
Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4:
The official description of Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS LBP6780x
Maintain peak productivity with Canon’s flagship mono laser printer.

Canon’s flagship mono A4 laser printer offers fast 40ppm output. Network ready, MEAP-enabled and with a robust design, it integrates seamlessly into busy offices and workgroups.

Benefits
- 40ppm mono professional laser printing;
- Up to 1200 x 1200 dpi resolution;
- No waiting with Quick First-Print technologies;
- 8.6 sec First Print Out Time;
- Embedded MEAP;
- Up to 1600-sheet paper capacity;
- Automatic double-sided printing;
- Network ready.

More versatile and easier to integrate
MEAP, our Java-based platform for developing applications, is built-in so the LBP6780x can be incorporated into solutions – such as uniFLOW, which simplifies print output management while reducing cost.

Complete workgroup print solution
Offering a rapid 40ppm, Canon’s flagship mono laser device is ideal for busy corporate offices and workgroups that need a productive, high performance robust printer.

Consistently superb results
Professional print quality is delivered every time. With a print resolution of up to 1200 x 1200 dpi, the printer has 768MB of memory as standard to support complex, network printing. Built-in Gigabit Ethernet connectivity provides seamless network integration, making it easy to share printing resources and handle demanding workloads. The LBP6780x also supports industry standard PCL5e/6 and Adobe® PostScript printing.

Enhance your productivity
The LBP6780x provides a rapid First Print Out time of just 8.6 seconds and a quick recovery from sleep mode so there is no long wait for your documents.

Extensive paper supply
Equipped with a 500-sheet cassette and 100-sheet tray as standard, the LBP6780x can be configured for a total paper supply of 1600 sheets.

Easy to use
The 5-line LCD and time-saving feature for printing files from USB storage, make this printer easy to work with. Canon’s All-in-One cartridge – containing toner and all essential parts – can be replaced in seconds and an optional high yield toner cartridge prints over double the usual amount of pages, for continuous output.

Automatic double-sided printing
For professional-looking documents, the LBP6780x automatically prints on both sides of a document – saving paper and cutting overheads.

Keeping you protected
Secure your information with the same advanced features available on our imageRUNNER ADVANCE multifunctional printers. These include IPSec and LAN IEEE 802.1x compliance. Optional secure mailbox printing makes sure no confidential material gets into the wrong hands.

Energy-saving design
The LBP6780x reduces environmental impact with class leading Typical Energy Consumption (TEC), helping support your environmental and sustainability objectives as well as reducing running costs.

Short summary description Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4:
This short summary of the Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6780x, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6780x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
28 s
Time to first page (black, normal)
8.6 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
100000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3, UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Custom media width
105 - 215.9 mm
Custom media length
148 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
768 MB
Built-in processor
Yes
Processor frequency
792 MHz
Sound pressure level (printing)
54.5 dB
Design
Product colour *
Black, White
Display
LCD
Power
Power consumption (printing) *
660 W
Power consumption (max)
1400 W
Power consumption (standby)
15 W
Power consumption (PowerSave)
1 W
Energy Star Typical Electricity Consumption (TEC)
1.9 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
454 mm
Depth
424 mm
Height
345 mm
Weight
16.6 kg
Packaging content
Drivers included
Yes
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:46:38
Uk has collected 2 expert reviews for Canon i-SENSYS LBP6780x 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2019-12-01 14:46:38
Designed to be a workhorse monochrome laser printer for small to medium-size offices and workgroups, the Canon imageClass LBP6780dn is a head-to-head competitor with the similarly priced Editors’ Choice Dell B3460dn. Like the Dell printer, it’s particular...
Bottom line The Canon imageClass LBP6780dn can serve nicely as a monochrome laser workhorse in a small to medium-size office...
80%
pcmag.com
Updated:
2019-12-01 14:46:38
Designed to be a workhorse monochrome laser printer for small to medium-size offices and workgroups, the Canon imageClass LBP6780dn%displayPrice% at %seller% is a head-to-head competitor with the similarly priced Editors' Choice Dell B3460dn%displayPrice%...
Good Fast. Standard 600-sheet input capacity. Maximum 1,600 sheets. Duplexer standard. Reasonably good output quality.
Bad No Wi-Fi, even as an option...
Bottom line The Canon imageClass LBP6780dn monochrome laser printer delivers speed and paper handling suitable for heavy-duty use in a small to medium-size office or workgroup...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP6030 2400 x 600 DPI A4 Canon i-SENSYS LBP6030 2400 x 600 DPI A4
(show image)
8468B001 LBP6030 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)