location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7210Cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6373B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999901015
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Canon 6373B001 user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 40000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB
Warranty: 2 years
Long product name Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 ppm, 9600 x 600 dpi, 16s, 16 MB, USB 2.0, Fast Ethernet, 52dB, 22.3 kg
More>>>
Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything small workgroups need to create high quality colour print every time.

This energy efficient and network ready compact colour laser printer is ideal for small workgroups needing fast, professional output with productive automatic double-sided printing.

- Compact, low profile colour laser printer
- 20ppm in colour and mono
- High quality professional colour output
- Up to 9600 x 600 dpi equivalent print resolution
- Quick First-Print technologies
- Automatic double-sided printing
- All-in-One cartridge
- Network ready

Performance-enhancing features
If your small workgroup needs to share a fast and reliable printer, the LBP7210Cdn delivers everything you could want. Offering 20ppm output in both colour and mono, and featuring a low profile design with a small footprint, the LBP7210Cdn represents an impressive blend of compact size and high performance.

Consistently inspiring results
With up to 9600 x 600 dpi equivalent resolution with Automatic Image Refinement (AIR) as standard, the LBP7210Cdn delivers superior colour quality every time. It enables you to print a wide variety of documents – like presentations, reports and professional-quality letters – in crisp colour and sharp black and white.

Save time and be more productive
The LBP7210Cdn offers a wide selection of features to help boost your productivity. Thanks to its Quick First-Print technologies, the LBP7210Cdn has a First Print Out Time of just 16 seconds, almost eliminating waiting times. It has a 250-sheet cassette and 50-sheet tray as standard. An additional 250-sheet cassette provides a total paper supply of 550 sheets. This means fewer interruptions and longer replenishment cycles. Productive automatic double-sided printing helps you complete print jobs, while simultaneously saving costs and producing more professional-looking documents.

Network ready
Small workgroups can share productive colour printing with this network ready unit. A built-in network interface maximises flexibility and connectivity; while IT administrators will appreciate the Remote User Interface (RUI) that makes the LBP7210Cdn easier to manage and monitor over the network using standard web browsers.

Simple and affordable to maintain
The All-in-One cartridge system reduces maintenance requirements and provides continuous high quality output. Simply replace the cartridge – containing toner, drum and cleaning units – and the printer is virtually as good as new. Convenient front loading enables easy, quick and clean cartridge replacement.

Energy-efficient operation
With low energy consumption of just 3 watts in sleep mode and a TEC of 2.2 kWh/week, the LBP7210Cdn is among the most energy-efficient printers in its class. The Auto Shutdown Tool improves energy efficiency further.

Short summary description Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP7210Cdn, Laser, Colour, 9600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP7210Cdn. Print technology: Laser, Colour. Maximum duty cycle: 40000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
22 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
40000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
CAPT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
10, B5, C5, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
16 MB
Sound pressure level (printing)
52 dB
Design
Product colour *
Black, White
Display
No
Power
Power consumption (printing) *
430 W
Power consumption (max)
1170 W
Power consumption (standby)
20 W
Energy Star Typical Electricity Consumption (TEC)
2.2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
414 mm
Depth
499 mm
Height
328 mm
Weight
22.3 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:16:45
Uk has collected 1 expert review for Canon i-SENSYS LBP7210Cdn Colour 9600 x 600 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-04 01:16:45
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Outstanding Achievement” accolades to the most energy-efficient models tested in the past six months, with honours going to models from Brother, Can...
0%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
(show image)
LBP6030B BUNDLE EU LBP6030B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
9143B003 LBP6230dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
(show image)
8468B006 LBP6030B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)