location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6310dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6372B001 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 25000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB
Long product name Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP6310dn - Laser, 33 ppm, 6 sec, 2400 x 600 dpi, 16 MB, Fast Ethernet, USB 2.0, 11.2 kg
More>>>
Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4:
The official description of Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed, quality and productive performance in a compact, elegant design.

This network ready, compact mono laser printer with duplex printing keeps you productive and offers the performance that dynamic small and medium-sized businesses demand.

- Compact, 33ppm mono laser printer
- Automatic double-sided printing
- Network ready
- Fast First Print Out Time
- No waiting with Quick First-Print technologies
- Up to 2400 x 600 dpi print resolution
- Max. 800-sheet paper capacity

Save time and boost productivity
Small and medium sized businesses that print in higher volumes will find the LBP6310dn an ideal means to increase productivity. Offering 33ppm mono laser printing, and with a fast First Print Out Time of 6 seconds or less, the LBP6310dn helps teams work quickly and without wasteful delays.

Built to perform
A durable design helps ensure essential workloads are completed. The LBP6310dn is equipped with a 250-sheet cassette and 50-sheet tray as standard. An additional 500-sheet cassette, provides 800-sheet total paper supply, which ensures low replenishment times. With a user-friendly, space-saving design the printer fits conveniently into busy office environments. Automatic duplex printing creates professional-looking documents while simultaneously saving time and money.

Consistently excellent results
The LBP6310dn offers up to 2400 x 600 dpi print resolution with Automatic Image Refinement (AIR). This provides the valuable advantage of delivering clear, accurate documents with superior image quality, at speed.

Network ready for easy integration and operation
The LBP6310dn includes a built-in network interface. As a result, it can be quickly and seamlessly integrated with your network, making this printer ideal for sharing within small businesses and workgroups. A Remote User Interface (RUI) enables the LBP6310dn to be monitored and managed remotely.

Easy and affordable maintenance
The maintenance-free All-in-One cartridge helps you achieve continuous high quality output. The All-in-One cartridge – containing toner and all essential parts – can be replaced in seconds. There’s no mess or maintenance worries – just continuous high quality output. A higher yield toner cartridge is also available which allows you to print well over double the amount of pages.

Energy-saving design
With the LBP6310dn, you can save energy without sacrificing performance. A TEC* rating of just 1.9 kwh/w, plus impressive energy consumption levels of 9 watts in standby and 1 watt in sleep mode, help reduce your carbon footprint, support your environmental objectives and result in lower running costs. The Auto Shutdown Tool improves the printer’s energy efficiency further.

Short summary description Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6310dn, Laser, 2400 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6310dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
10 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
25000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
CAPT
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, B5, C5
Custom media width
105 - 215.9 mm
Custom media length
148 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
16 MB
Sound pressure level (printing)
54.2 dB
Design
Product colour *
Black, White
Display
No
Power
Power consumption (printing) *
540 W
Power consumption (standby)
9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.2 kg
Dimensions (WxDxH)
400 x 376 x 263 mm
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:17:12
Uk has collected 1 expert review for Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-04 01:17:12
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Outstanding Achievement” accolades to the most energy-efficient models tested in the past six months, with honours going to models from Brother, Can...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)