location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7100Cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6293B004 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 6293B004 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
Warranty: 2 years
Long product name Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4 :
The long product name of Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP7100Cn - Colour Laser, 14 ppm, 1200 x 1200 dpi, 18 sec, 60 - 220 g/m², 64 MB, USB 2.0, Fast Ethernet, 16.6 kg
More>>>
Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4:
The official description of Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS LBP7100Cn

The natural choice for small businesses who demand the finest quality in print.

This compact A4 laser printer offers up to 14ppm in both colour and black and white. It’s the ideal choice for small businesses who want consistent, high-quality results.

- Professional-quality A4 colour output
- Sleek, low profile design ideal for small businesses
- Ideal for sharing in small workgroups
- 14ppm in both mono and colour
- Up to 1200 x 1200 dpi print resolution
- All-in-One colour cartridges

Produce consistently superb print
Small offices and workgroups can produce professional-quality A4 colour laser printouts. Featuring 1200 x 1200 dpi print resolution, the LBP7100Cn is ideal for creating high quality full-colour sales and marketing assets or documents containing fine graphics and detailed text. With the LBP7100Cn, it’s easy to deliver consistently impressive results without the cost of outsourcing important print jobs.

Compact, convenient design
The LBP7100Cn’s sleek, low profile form blends easily into business environments. A small footprint means this desktop printer fits where space is at a premium. With its contemporary design and quiet operation it can be placed in customer-facing environments.

Network enabled for easier sharing
The LBP7100Cn is tailor made for personal use or for sharing its productive capabilities within small workgroups, thanks to its network interface. The Remote User Interface lets users and administrators monitor and manage machine status from their browsers.

Save time and achieve more productivity
14ppm output in both mono and colour helps you complete important or time-sensitive tasks more quickly. Canon’s Quick First-Print technology improves response time from sleep mode, so you won’t waste valuable minutes waiting for your printer to warm up. A 150-sheet cassette minimises replenishment times so your workflows stay fluid and productive.

Easy to manage and maintain
The All-in-One cartridge system reduces maintenance and provides continuous high quality output. A higher yield black toner cartridge is available for even less downtime. Simply replace the cartridge – containing toner, drum and cleaning units – and the printer is virtually as good as new. Convenient front loading enables easy, quick and clean cartridge replacement.

The cost-effective, energy-efficient choice
The LBP7100Cn uses only 0.9 watts in sleep mode. It is Energy Star® certified and has a market-leading TEC (Typical Energy Consumption) rating, which helps you comply with your environmental and sustainability objectives as well as cost reduction targets.

Short summary description Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4:
This short summary of the Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP7100Cn, Laser, Colour, 1200 x 1200 DPI, A4, 14 ppm, Network ready

Long summary description Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP7100Cn. Print technology: Laser, Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Network ready. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Warm-up time
20 s
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
18 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
UFRII-LT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
10, C5, DL
Custom media width
83 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Sound pressure level (printing)
49 dB
Design
Product colour *
Black, White
Display
No
Power
Power consumption (printing) *
340 W
Power consumption (max)
800 W
Power consumption (standby)
10 W
Energy Star Typical Electricity Consumption (TEC)
1 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
406 mm
Depth
454 mm
Height
255 mm
Weight
16.6 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:16:45
Uk has collected 2 expert reviews for Canon i-SENSYS LBP7100Cn Colour 1200 x 1200 DPI A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
(show image)
LBP6030B BUNDLE EU LBP6030B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
9143B003 LBP6230dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030B 2400 x 600 DPI A4 Canon i-SENSYS LBP6030B 2400 x 600 DPI A4
(show image)
8468B006 LBP6030B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP6030W 2400 x 600 DPI A4 Wi-Fi
(show image)
8468B002 LBP6030W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)