location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7780Cx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6140B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999849850
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 32 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total number of input trays: 1 Total input capacity: 500 sheets Total output capacity: 200 sheets
  • - Internal memory: 768 MB 528 MHz
Long product name Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour Laser, Duplex, 32ppm, 9600x600 dpi, 500-sh, A4/Lgl, LCD, 768MB, USB 2.0, Gigabit Ethernet, 52dB(A), 1270W, 31kg, White/Black
More>>>
Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS LBP7780Cx
The robust, smart and fast colour printer that thrives in busy environments.
Canon’s premier A4 laser printer offers up to 32ppm in both colour and mono. Next-generation MEAP technology makes it a versatile addition to busy enterprise workgroups that print in high volumes.
- 32ppm colour and mono professional laser printing;
- Up to 9600 x 600 dpi print equivalent resolution;
- No waiting with Quick First-Print technologies;
- 10.4 sec First Print Out Time;
- Embedded MEAP;
- Automatic duplex printing;
- Network ready.

Highly effective, secure business workflows
MEAP, our Java-based platform for developing applications, is built-in so the LBP7780Cx can be incorporated into solutions – such as uniFLOW, which simplifies print output management while reducing cost.

High-speed colour printer
Save time with this high-speed laser printer, which prints 32ppm (A4) for both colour and mono and has a First Print Out Time of 10.4 seconds. Ideal for use in busy enterprise workgroups, quick recovery from sleep mode means there are no long waits for documents. With its minimalist design it fits neatly in any office.

Superb quality results
Get the perfect finish through enhanced 9600 x 600 dpi print resolution with Automatic Image Refinement (AIR). This automatically smoothes text and graphics.

Keeping you protected
Secure your information with the same advanced features available on our imageRUNNER ADVANCE multifunctional printers. These include IPSec and LAN IEEE 802.1x compliance. Optional secure mailbox printing stops confidential material getting into the wrong hands.

Time-saver
A 5-line LCD makes this printer easy to work with. It has a 500-sheet cassette and 100-sheet tray as standard. An additional 500-sheet cassette provides a total paper supply of 1100 sheets to handle even the heaviest workloads. Canon’s All-in-One cartridge – containing toner and all essential parts – can be replaced in seconds. A higher yield black toner cartridge means even less downtime replacing toners.

Automatic double-sided printing
For professional-looking documents, the LBP7780Cx automatically prints on both sides of a document – saving paper and cutting overheads.

Complete network integration
Built-in Gigabit Ethernet connectivity, with seamless network integration, make it easy to share printing resources and handle demanding workloads. The LBP7780Cx also supports industry standard PCL5e/6 and Adobe® PostScript printing.

Direct print from storage
The LBP7780Cx prints from USB storage media supporting Tiff, JPEG, PDF and XPS files.

Energy-saving design
The LBP7780Cx reduces environmental impact with class leading Typical Energy Consumption (TEC), helping support your environmental and sustainability objectives as well as lowering running costs.

Short summary description Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP7780Cx, Laser, Colour, 9600 x 600 DPI, A4, 32 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP7780Cx. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Print speed (black, draft quality, A4/US Letter)
32 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Warm-up time
39 s
Time to first page (black, normal)
10.2 s
Time to first page (colour, normal)
10.4 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
75000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
7 3/4, 10, C5, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS
Performance
Internal memory *
768 MB
Processor frequency
528 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
32.4 dB
Design
Product colour *
Black, White
Display
LCD
Power
Power consumption (printing) *
580 W
Power consumption (standby)
35 W
Power consumption (off)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 86 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
31 kg
Dimensions (WxDxH)
517 x 530 x 401 mm
Other features
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Power LED
Yes
Stand-by LED
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-04-05 20:16:28
Uk has collected 7 expert reviews for Canon i-SENSYS LBP7780Cx Colour 9600 x 600 DPI A4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
alphr.com
Updated:
2013-10-12 01:27:07
Canon's latest flagship colour laser pushes print speed to 32ppm, but keeps a keen eye on value. Aimed at SMBs and busy workgroups, the LBP7780Cx also comes with a built-in duplex unit that's fast enough to make double-sided printing the norm. Build qual...
Bottom line Delivers rapid colour speeds, a fast duplexer and classy output quality for a very reasonable price...
83%
techadvisor.co.uk
Updated:
2013-10-12 01:27:09
A business colour laser of some heft, the Canon i-SENSYS LBP7780Cx builds extensively on the previously reviewed Canon LBP7680Cx adding an extra helping of performance, and improved paper handling, amongst other things. See: more colour laser printer...
Bottom line We were slightly underwhelmed by the LBP7680Cx, but its bigger brother the Canon i-SENSYS LBP7780Cx is a very different proposition. Large and very powerful, it has good performance and a slew of modern features that puts it amongst the top business model...
90%
expertreviews.co.uk
Updated:
2015-01-10 01:59:48
Although the 500-sheet main cassette loads from the front, the 100-sheet multipurpose feed is at the right, meaning you'll need enough space on that side to use it. Even more room is needed to open the right side panel and clear jams, restricting where yo...
Bottom line Expensive to buy, but cheap to run, the LBP7780Cx is a great colour laser - if you can find the space for it...
100%
itreviews.com
Updated:
2015-06-25 02:45:28
The Canon Color imageClass LBP7780cdn , a workhorse color laser printer for a mid- to higher-volume workgroup, brings very good speed, solid output quality, and a decent feature set to this role. The LBP7780cdn, white with an off-black top, is box-shaped...
Bottom line The Canon Color imageClass LBP7780cdn color laser printer brings very good speed, solid output quality, and a decent feature set...
80%
itpro.co.uk
Updated:
2016-02-06 01:35:00
Canon's flagship A4 laser, the i-Sensys LBP7780Cx, is one of the more expensive workgroup models on the market – but over time it pays for itself with low running costs. Add in 32ppm colour printing, a fast duplex speed and a beefy recommended duty cycle...
Good Simple installation, Super fast duplex print speeds...
Bad Fiddly settings management, Cloud print setup takes ages...
Bottom line The lack of user-access management and colour-printing controls counts against the Canon and its MEAP support will be of limited value to small businesses. However, it earns credit for its fast printing and duplexing, super output quality and commendab...
80%
techworld.com
Updated:
2013-04-05 20:16:21
A business colour laser of some heft, the Canon i-SENSYS LBP7780Cx builds extensively on the previously reviewed Canon LBP7680Cx adding an extra helping of performance, and improved paper handling, amongst other things.See: more colour laser printer r...
Bottom line We were slightly underwhelmed by the LBP7680Cx, but its bigger brother the Canon i-SENSYS LBP7780Cx is a very different proposition. Large and very powerful, it has good performance and a slew of modern features that puts it amongst the top business m...
0%
pcmag.com
Updated:
2015-06-25 02:45:28
The Canon Color imageClass LBP7780cdn%displayPrice% at %seller%, a workhorse color laser printer for a mid- to higher-volume workgroup, brings very good speed, solid output quality, and a decent feature set to this role.The LBP7780cdn, white with an off-b...
Good Fast. Includes PostScript and PCL drivers. Port for a USB thumb drive.
Bad Output quality, though solid enough, is nothing special...
Bottom line The Canon Color imageClass LBP7780cdn color laser printer brings very good speed, solid output quality, and a decent feature set to its role as a workhorse color printer for higher-volume workgroups...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)