location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320PX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32BHLNB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - 1366 x 768 pixels
  • - 8 ms 450 cd/m² 1200:1
  • - 160 W
Long product name Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver :
The long product name of Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320PX
More>>>
Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver:
The official description of Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

digital natural image engine, DNIe™
Our proprietary DNIe™ technology developed through aggressive R & D and over 30 years of experience, achieves lifelike picture quality by creating natural images with vivid colour and
optimal detail and contrast.

advanced wide viewing angle
Left side, right side or even upside down, whatever your monitors location, SAMSUNG’s PVA panel solution allows you to see image clearly due to wide viewing angle. Enjoy perfect image no matter what your angle of view is.

HD ready
With SAMSUNG’s cutting edge technologies HDTV realises razor-sharp images as vivid as reality itself.

fast response time
Fast response time of 8ms ensures stable viewing of DVDs and streaming video. Ideal for multi-media driven applications, gaming, animation and video streaming over the world wide web.

anti glare coating
Special anti-glare coating technology is applied to the screen surface to ensure that reflection is maximally diffused for sharper brighter image quality.

support for HDCP
SAMSUNG monitors are equipped with DVI-D, which allows for 100% transmission of virtual digital signals when connected to a PC, STB, DVD or DTV. The ability to reproduce sources without any signal loss means prefect image recreation that captures every subtle nuance and exquisite detail. DVD-D guarantees interface with digital devices of the future.

Short summary description Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver:
This short summary of the Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 320PX, 81.3 cm (32"), 1366 x 768 pixels, 8 ms, Silver

Long summary description Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver:
This is an auto-generated long summary of Samsung 320PX computer monitor 81.3 cm (32") 1366 x 768 pixels Silver based on the first three specs of the first five spec groups.

Samsung 320PX. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Silver

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Performance
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
10 W
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Composite video in
1
S-Video inputs quantity
1
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
160 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
780 mm
Depth (with stand)
223 mm
Height (with stand)
530 mm
Width (without stand)
780 mm
Depth (without stand)
107 mm
Height (without stand)
482 mm
Weight (without stand)
16.1 kg
Packaging data
Package weight
21.4 kg
Other features
Audio system
2.0
TV tuner integrated
No
Package dimensions (WxDxH)
898 x 262 x 600 mm