location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP3000 Halve pallet 12 stuks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP3000-12-B
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP3000 - Innovative design with dual paper trays, duplex & CD-R printing, 4800x1200dpi , up to 22ppm mono & 15ppm colour 12 units pack
More>>>
Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beautiful to look at and beautifully versatile, the PIXMA iP3000 offers outstanding performance and value with an innovative design and Canon's transparent Single Ink system that cuts running costs.

Innovative design with dual paper trays, duplex & CD-R printing
4800x1200dpi with FINE technology and 2pl Micro-Nozzles
Up to 22ppm mono & 15ppm colour
Transparent Single Ink system
PictBridge-ready for direct photo printing
Windows/Mac compatible

A great value fully featured printer for home & small office use
Your fully featured photo and document printer
The PIXMA iP3000 offers the flexibility and performance of far more costly printers. Radical styling allows an array of advanced features to be packed into an attractive, space-saving unit. Easy to place anywhere and effortless to use, this printer meets all your photo and document printing needs perfectly.

Photo-lab quality prints
Enjoy faithful, fresh and rich colours. Canon's FINE* print head achieves astonishing speed and quality, capturing every detail perfectly. Tiny 2pl Micro- Nozzles eject ink with high precision for a maximum 4800 x 1200 dpi resolution so you can benefit from photo-lab quality printing at any time, anywhere.

Fast borderless printing
Get the speed you need for photo and document printing. Fast FINE technology prints a 10x15 cm borderless photo in under a minute. Plus there's rapid document output - at up to 22 ppm in mono and 15 ppm in colour.

Easy camera direct printing
Print photos directly from your camera, quickly and easily, without even using a computer. The PIXMA iP3000 supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders.

Advanced media handling
This compact printer packs more features into less space. Dual paper trays allow easy multi-path feeding for both photo and plain paper. An integral duplex unit provides two-sided printing to cut paper costs. You can also print designs directly onto compatible CD and DVD discs.

Economical single ink system
See at a glance when a single ink tank needs replacing. Transparent ink tanks for all colours together with an intelligent ink low detection system ensures you don't waste a drop of ink. Each ink tank can be replaced individually, eliminating waste and reducing costs.

Creative software solutions
A range of software solutions simplifies printing, improves quality and expands your creative horizons. Format and print Internet pages at the touch of a button using Easy-WebPrint. Easy-PhotoPrint brings the same simplicity to photo printing, and PhotoRecord helps you create a superb photo album.

Windows and Mac compatible
The PIXMA iP3000 works with all popular Windows and Macintosh operating systems, with simple USB connectivity. There are just two function keys for easy use and printing is whisper-quiet.

Short summary description Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP3000 Halve pallet 12 stuks, Colour, 4800 x 1200 DPI, A4, 22 ppm

Long summary description Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP3000 Halve pallet 12 stuks inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP3000 Halve pallet 12 stuks. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
Direct Print Port USB
Performance
Acoustic power emissions
Approx. 35 dB (A) (best quality mode)
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
15 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Mac OS 9.x or Mac OS X v10.2.1 or later OR Windows XP, Windows 2000, Windows Me or Windows 98
Minimum system requirements
Windows: USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/2000, 15 MB for Windows Me/98. Mac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.5 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, CD-LabelPrint Mac: Easy-PhotoPrint, CD-LabelPrint
Other features
Dimensions (WxDxH)
418 x 286 x 170 mm
Interface
USB
Power requirements
AC 220-240 V 50/60 Hz
Print head
4-ink with 2 pl Micro-Nozzles and FINE
Brand Image Product code Product Stock Price from
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B001 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B011 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)