location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpressionXP-305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC09304 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 33 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - Wi-Fi
Long product name Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi :
The long product name of Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EXPRESSION HOME XP-305 - 5760 x 1440 dpi, 33 Pages/min, WiFi, USB
More>>>
Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
The official description of Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Expression Home XP-305 is part of the Small-in-One range - Epson’s smallest ever range of all-in-one home inkjets. This printer, scanner and copier offers cost-effective printing for home users who are looking for the added benefit of Wi-Fi connectivity, LCD screen as well as mobile printing.
The Epson Expression Home XP-305 comes with Epson Connect1, offering even more flexibility and freedom. It allows users to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs. Additionally, users can print from anywhere in the world by emailing documents and photos directly to the printer.
The XP-305 is Apple AirPrint ready and makes it simple to print emails, photos, web pages and documents directly from iOS devices2.
Meanwhile, Google Cloud Print is also supported and allows users to print on the go from a smartphone or computer.
The automatic Wi-Fi set-up3 makes configuring laptops and computers to print and scan wirelessly extremely easy, as the XP-305 automatically finds the relevant connection settings in order to configure itself. In addition, a 3.6cm colour LCD screen and accompanying memory card slot offers easy-to-use printing with helpful menu prompts.
Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.
Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.

- Small-in-One: Save space, save money, save time
- 3.6cm LCD screen: PC-free printing
- Epson Connect1: Mobile printing over Wi-Fi and email
- Auto Wi-Fi set-up3: Easy to connect wirelessly
- Individual Inks: Only replace the colour used

Short summary description Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ExpressionXP-305, Colour, 5760 x 1440 DPI, 4, A4, 33 ppm, LCD

Long summary description Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson ExpressionXP-305. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD. Wi-Fi. Product colour: Black

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Letter
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15, 13x20"
Ports & interfaces
USB 2.0 ports quantity
1
Standard interfaces
Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Design
Market positioning *
Home & office
Product colour *
Black
Display
LCD
Display diagonal
3.56 cm (1.4")
Power
Power consumption (printing) *
13 W
Power consumption (standby)
2.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
4.2 kg
Packaging data
Package weight
5.2 kg
Other features
All-In-One-multitasking
Yes
All-in-one functions
Copy, Print, Scan
Hardware scan resolution
1200 x 2400 DPI
Print technology
Inkjet
Package dimensions (WxDxH)
464 x 380 x 200 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:57:37
Uk has collected 1 expert review for Epson ExpressionXP-305 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)