location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P243W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.FP3WE.013
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 2 ms 300 cd/m² 3000:1
  • - 90 W
Long product name Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels :
The long product name of Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" Wide LCD, 1920 x 1200, 300 cd/m2, 3000:1 ACM, 170°/160°, 2ms GTG, DVI & HDMI
More>>>
Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels:
The official description of Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer P243W is a dazzling media and gaming display integrating all of the latest display technologies for high speed gaming and seamless imaging with high color saturation. The classy 24" widescreen display intelligently features a dedicated Acer eDisplay application enabling advanced image and display management directly and remotely. The sleek P243W combines a chic black glossy design with innovative display technologies, keeping you ahead of the rest!! The sophisticated and powerful 24” widescreen display is ideal for image conscious users whom appreciate technical precision and style.

A true reflection image!
P243W reflects true sophistication and style thanks to the sheer glossy black bezel and v-shaped footstand. The large display is built within a curved and slim stylish chassis perfect for the modern home or office.

Acer CrystalBrite™ technology
CrystalBrite technology outperforms normal glare and standard display providing vibrant and brighter images, a superior 3000:1 contrast ratio with minimal ambiant light scaterring.

High definition digital imaging (HDMI)
The DVI digital interface enables you to connect to multiple work and home media appliances, the P243W digital models support HDCP and HDMI which enables the additional benefit of streaming and viewing of real high definition video and images.

Text precision and rich color
Images are reproduced with speed and precision thanks to a adpative contrast ratio of 3000:1 and response rates of only 2ms.

View 76% more content
View 76% more data or media which has a 110% larger viewable display size then a standard 17” LCD, creating a real return on investment and excellent cost per pixel.

Detailed PPI (pixel per inch)
The dazzling P243W hits the perfect pixel level supporting professional applications requiring high PPI content, a comfortable land ong term view.

Acer eDisplay, enhanced imaging and effecient management.
Incorporating additional value added tools like asset managment, resolution optimisation, color and contrast mangement from your PC, making your life easier and rendering a perfect picture.

Short summary description Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels:
This short summary of the Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P243W, 61 cm (24"), 1920 x 1200 pixels, 2 ms

Long summary description Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels:
This is an auto-generated long summary of Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels based on the first three specs of the first five spec groups.

Acer P243W. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:18:37
Uk has collected 5 expert reviews for Acer P243W computer monitor 61 cm (24") 1920 x 1200 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2017-05-01 04:18:04
Acer offers a 24 inch TN 2 ms with HDMI + DVI for a rather low price that is comparable to that of a 22 inch. After 22 inch models, it’s now the 24 inch which is in jeopardy from larger screens that aren’t that much more expensive. To put up a fight...
0%
overclockersclub.com
Updated:
2017-05-01 04:18:27
Having the absolute best components does not mean anything to a gamer, unless he has a monitor to play his games at the highest resolution and image quality. Personally, I like to play each of my games on a 19" widescreen monitor; anything smaller jus...
Good 24" widescreen, Crystalclear quality, DVI, HDMI, and DSub connectors, 3000:1 contrast ratio, Windows Vista Certified, 2ms (GTG) response time...
Bad No software included, No speakers (user preference), No headphone jack (user preference)...
Bottom line Overall, I was very impressed with how the Acer P243W 24" Widescreen monitor displayed my games, video, OS, and applications. Everything was so crystal clear, and the colors were all very vibrant and sharp. I cannot even begin to describe how phenomen...
0%