location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF6580PL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0564B034
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2020 09:46:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 128 MB
  • - 24 kg
Long product name Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm :
The long product name of Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF6580PL
More>>>
Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm:
The official description of Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast and high performance laser printing, faxing, copying and colour scanning in one robust unit. Built-in networking and PCL5e/6 compatibility make it ideal for sharing multifunctional resources.

Features
-Network ready Laser All-in-One: print, fax, copy, colour scan.
-22 ppm/cpm, 1200 x 600 dpi print resolution (enhanced).
-PCL5e, PCL6 compatibility.
-Super G3 fax modem.
-50-page Duplex Automatic Document Feeder.

Network ready, super business centre.

One solution for all your business needs
Let one compact and robust unit handle all your workgroup business needs fast and efficiently. Benefit from productive laser printing, faxing, copying and colour scanning. Share printing resources with built-in networking, direct from all connected PCs. Cut investment costs considerably and save on office space.

High speed, high quality laser output
Print and copy at 22 pages per minute with high quality laser output. A 1200 x 600 dpi enhanced print resolution delivers perfect results for both text and graphics. Start printing straight away as there is virtually no warm-up time with Canon’s On-Demand fixing technology.

Convenient PCL compatibility
The i-SENSYS MP6580PL features PCL5e and PCL6 compatibility in addition to Canon’s printer language UFR-II LT. This ensures seamless and hassle-free working in your existing network environment.

Fast and professional faxing
The Super G3 fax modem sends faxes at a fast 3 seconds per page* to cut your communication costs. A 1280-page* fax memory stores incoming faxes safely if paper or toner runs out. Canon’s Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

Timesaving features
Timesaving features enhance ease of use and productivity. The 50-page Duplex Automatic Document Feeder speeds up double-sided printing and copying. Even fax lengthy documents without the need to split them up first. A standard 500-sheet paper cassette and 100-sheet multi purpose tray meets your paper demands adequately. For heavy-duty use an optional 500-sheet cassette is available.

Superb colour scanning
Scan colour documents and photos directly to a PDF format or email. A 600 x 600 dpi optical scanning resolution with up to 9600 x 9600 dpi enhanced resolution ensures maximum detail. The USB2.0 Hi-Speed interface speeds up image transmission between your multifunctional and PC.

All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your i-SENSYS MF6580PL is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Short summary description Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm:
This short summary of the Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF6580PL, Laser, 600 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF6580PL. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1280 pages
Fax memory
20 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Performance
Internal memory *
128 MB
Mac compatibility
No
Design
Market positioning *
Business
Power
Power consumption (average operating)
860 W
Power consumption (PowerSave)
5 W
Power consumption (standby)
20 W
Weight & dimensions
Weight
24 kg
Other features
Networking features
Ethernet/Fast Ethernet
Dimensions (WxDxH)
520 x 420 x 451.9 mm
Power requirements
AC 200-240V, 50-60Hz
Modem type
Super G3
Compatible operating systems
Windows 98/Me/2000/XP
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Scan speed
22 sec/page
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm
(show image)
1827B011 MF4660PL 0.00
(excl. VAT)
0 (incl. VAT)