Canon logo

Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55399
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey:

i-SENSYS FAX-L160

Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey:

Benefit from productive and reliable faxing performance with this compact and stylish laser fax. Ideal for medium and small sized enterprises, it can also be used as a professional laser printer.

Features
- Compact and fast Super G3 fax.
- 340-page transmit and receive fax memory.
- 15 one-touch and 100 coded speed dials.
- 30-page Automatic Document Feeder.
- 150-page paper capacity.
- Ultra High Quality imaging.
- Printing and copying functions.
- All-in-One cartridge.

Compact laser fax with professional quality printing

Fast, efficient faxing
This Super G3 fax transmits documents in as little as 3 seconds per page to cut your communication costs down to a minimum. Faxes can be sent and received in the shortest time possible, freeing up the telephone line.

Worry-free faxing
If paper or toner run out, the 340-page* memory safely stores all incoming documents for printing out later. Lengthy documents can also be scanned before transmission to save time - and are then sent automatically from memory.

Quick, simple dialling
Dialling is quick and simple as 15 one-touch and 100 coded speed dials store all your regular numbers. A 2-line backlight display makes this fax extra easy to operate.

Speedy document feeding
With the 30-page Automatic Document Feeder, you can fax or copy lengthy documents smoothly in a single operation. Also save time on paper refilling thanks to the 150-sheet paper capacity.

Ultra High Quality
Our Ultra High Quality imaging technology ensures that all details come out clearly when sending documents containing diagrams, photos or fine text. Half-tone reproduction with 256 grey scales gives extra depth and clarity to images.

Fast printing and copying
Use this fax as a productive 14 pages per minute laser printer via the USB connection. With Quick First Print performance there’s zero warm-up time from sleep mode, so no waiting. You can also copy documents at 12 pages per minute.

All-in-One cartridge
Simply replace the All-in-One cartridge containing toner, drum and all essential parts and your fax is almost as good as ‘new’. There's no mess, no hassle - just continuous high quality output.

Energy efficient
This energy efficient and environmentally friendly fax uses only 3 watts in sleep mode.

Short summary description Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey:

Canon i-SENSYS FAX-L160, Laser, 33.6 Kbit/s, MH, MMR, MR, 131 locations, 12 cpm, A4, A5

Long summary description Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey:

Canon i-SENSYS FAX-L160. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax coding methods: MH, MMR, MR. Copy speed (black, normal quality, A4): 12 cpm. ISO A-series sizes (A0...A9): A4, A5. Fax memory: 340 pages. Noise level: 66.7 dB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.