HPE logo

HPE 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN Switch

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65339
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-1-1) Hardware 1-year parts; 1-year on-site (standard business hours, next business day response) and 1-year labor.
Long product name HPE 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN Switch:

HP 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN Switch

Short summary description HPE 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN Switch:

HPE 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN Switch

Long summary description HPE 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN Switch:

HPE 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN Switch

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.