location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w2207h 22 inch LCD Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2207h 22 inch LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM757AA#ABB?AUSTRIA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:57:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: Limited one-year part and repair labour(certain restrictions and exclusions apply)
Long product name HP w2207h 22 inch LCD Monitor computer monitor :
The long product name of HP w2207h 22 inch LCD Monitor computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP w2207h - A monitor with extreme resolution at 1680 x 1050 for bright, awesome graphic quality. Perfect for videos, photo editing or gaming on your PC.
More>>>
Short summary description HP w2207h 22 inch LCD Monitor computer monitor:
This short summary of the HP w2207h 22 inch LCD Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP w2207h 22 inch LCD Monitor

Long summary description HP w2207h 22 inch LCD Monitor computer monitor:
This is an auto-generated long summary of HP w2207h 22 inch LCD Monitor computer monitor based on the first three specs of the first five spec groups.

HP w2207h 22 inch LCD Monitor

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:35:15
Uk has collected 5 expert reviews for HP w2207h 22 inch LCD Monitor computer monitor and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-03-04 12:35:15
Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor.
Good Good image...
Bad Increased reflectivity from Brightview, no DVI adapter included, bezel prone to fingerprints The Final Word Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor.
Bottom line Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor.
80%
pcadvisor.co.uk
Updated:
2015-03-04 12:35:15
The 22in HP w2207h has all the features you could want in a good monitor. It comes through with great image quality, particularly with text, and it provides tilt, pivot, swivel and height adjustments. HP has incorporated its Brightview glare panel i...
Bottom line Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor. Greg Adler Lowest online price: £N/A...
80%
techworld.com
Updated:
2015-03-04 12:35:15
The 22in HP w2207h has all the features you could want in a good monitor. It comes through with great image quality, particularly with text, and it provides tilt, pivot, swivel and height adjustments.HP has incorporated its Brightview glare panel in t...
Bottom line Overall, if the HP w2207h finds its way into your home or office, you'll most likely be happy with it. Just be prepared to buy a DVI adaptor...
0%
pcworld.com_techhive.com
Updated:
2015-03-04 12:35:15
This reasonably priced, full-featured LCD monitor has good physical adjustments and offers great image quality.
Good Great image quality, Easily navigable menu...
Bad No DVI adapter, Bezel absorbs fingerprints...
Bottom line This reasonably priced, full-featured LCD monitor has good physical adjustments and offers great image quality.
84%