location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 1680 classic 73.7 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1680 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H4Z0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 1680 classic 73.7 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Nokia 1680 classic 73.7 g Grey :
The long product name of Nokia 1680 classic 73.7 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1680 SLATE GRAY
More>>>
Short summary description Nokia 1680 classic 73.7 g Grey:
This short summary of the Nokia 1680 classic 73.7 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 1680 classic, Bar, 128 x 160 pixels, 700 mAh, Grey

Long summary description Nokia 1680 classic 73.7 g Grey:
This is an auto-generated long summary of Nokia 1680 classic 73.7 g Grey based on the first three specs of the first five spec groups.

Nokia 1680 classic. Form factor: Bar. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 424.24 h. Weight: 73.7 g. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:16:13
Uk has collected 9 expert reviews for Nokia 1680 classic 73.7 g Grey and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
gsmarena.com
Updated:
2011-08-02 09:16:13
The Nokia 1680 classic seems like the successor of the Nokia 1650 - at least they share a rather common design. Dubbed as the most affordable cameraphone to date, the Nokia 1680 classic offers a basic VGA camera with video recording.
0%
tech-faq.com
Updated:
2014-03-20 05:08:02
Recommended: Click Here to Update All of Your PCs Outdated Drivers Overview A basic phone in candybar style, with expected basic features. Design Stylish and clean, inscribes itself into the lines of Nokia phones. The 1680 classic is black. Features...
0%