location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG F78028UM0P dishwasher Semi built-in 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F78028UM0P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F78028UM0P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543208975
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AEG F78028UM0P dishwasher Semi built-in 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in
  • - 12 place settings
  • - 44 dB
  • - Auto 45-70°C, Eco, Intensive, Quick
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description AEG F78028UM0P dishwasher Semi built-in 12 place settings:
This short summary of the AEG F78028UM0P dishwasher Semi built-in 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

AEG F78028UM0P, Semi built-in, Stainless steel, Buttons, 12 place settings, 44 dB, Auto 45-70°C, Eco, Intensive, Quick

Long summary description AEG F78028UM0P dishwasher Semi built-in 12 place settings:
This is an auto-generated long summary of AEG F78028UM0P dishwasher Semi built-in 12 place settings based on the first three specs of the first five spec groups.

AEG F78028UM0P. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-70°C, Eco, Intensive, Quick. Energy consumption per cycle: 0.92 kWh, Connected load: 2200 W, AC input voltage: 220 - 240 V. Width: 600 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 2860 L

Brand Image Product code Product Stock Price from
AEG

AEG FSB52620Z dishwasher Fully built-in 13 place settings
(show image)
FSB52620Z FSB52620Z 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG FSE52700P Fully built-in 15 place settings
(show image)
911 436 342 FSE52700P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F55600IM0P Semi built-in 13 place settings
(show image)
911 424 310 F55600IM0P 0.00
(excl. VAT)
0 (incl. VAT)