location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ceiling Pipe (450mm) - ELPFP13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Pipe (450mm) - ELPFP13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003P13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946426334 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 328803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2022 14:53:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Ceiling Pipe (450mm) - ELPFP13 :
The long product name of Epson Ceiling Pipe (450mm) - ELPFP13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceiling Pipe (450mm) - ELPFP13
More>>>
Short summary description Epson Ceiling Pipe (450mm) - ELPFP13:
This short summary of the Epson Ceiling Pipe (450mm) - ELPFP13 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ceiling Pipe (450mm) - ELPFP13, Epson, Grey, EB-1725, EB-1723, EB-1735W, EB-G5100, EB-G5350, EH-TW3000, EH-TW4000, EH-TW5000, EB-85, EB-826W,..., 115 mm, 852 mm, 120 mm

Long summary description Epson Ceiling Pipe (450mm) - ELPFP13:
This is an auto-generated long summary of Epson Ceiling Pipe (450mm) - ELPFP13 based on the first three specs of the first five spec groups.

Epson Ceiling Pipe (450mm) - ELPFP13. Brand compatibility: Epson, Product colour: Grey, Compatibility: EB-1725, EB-1723, EB-1735W, EB-G5100, EB-G5350, EH-TW3000, EH-TW4000, EH-TW5000, EB-85, EB-826W,.... Package width: 115 mm, Package depth: 852 mm, Package height: 120 mm. Quantity per pack: 1 pc(s)

Features
Brand compatibility *
Epson
Product colour
Grey
Features
Compatibility
EB-1725, EB-1723, EB-1735W, EB-G5100, EB-G5350, EH-TW3000, EH-TW4000, EH-TW5000, EB-85, EB-826W, EB-825, EB-G5200W, EB-S8, EB-W8, EB-X8, EB-1915, EB-1925W, EB-1910, EB-824, EB-1900, EB-S7, EH-TW450, EH-TW3500, EH-TW4500, EH-TW5500, EB-1830, EB-G5750WUNL, EB-G5450WU, EB-G5650WNL, EB-G5950NL, EB-G5600NL, EB-85H, EB-824H, EB-825H, EB-826WH, EB-1760W, EB-1770W, EB-1775W, EB-W10, EB-X10, EB-S10, EB-1750, EH-TW3600, EB-W9, EB-S9, EB-G5800, EB-95, EB-905, EB-915W, EB-925, EH-TW8000, EB-1860, EH-TW3200, EH-TW6000, EH-TW5900, EB-1850W, EH-TW9000W, EB-W12, EB-S12, EB-W110, EB-W02, EB-X02, EB-S110, EB-X14, EB-X11, EH-TW6000W, EB-1880, EB-1965, EB-1945W, EB-1960, EB-1940W, EH-TW480, EB-1776W, EB-1771W, EB-1761W, EB-1751, EB-1955, EB-1950, EB-W16SK, EH-TW550, EH-TW6100, EH-TW6100W, EB-G6350NL, EB-G6250WNL, EB-G6050W, EB-G6550WUNL, EB-G6900WUNL, EB-X15, EH-TW8100, EH-TW9100, EH-TW9100W, EB-G6750WUNL, EB-4750W, EB-W03, EB-W120, EB-X03, EB-X120, EB-S120, EH-TW5200, EB-4950WU, EB-4955WU, EB-935W, EB-X21, EB-945, EB-955W, EB-965, EH-TW8200, EH-TW9200, EH-TW9200W, EB-1985WU, EB-1980WU, EB-1975W, EB-1970W, EH-TW6600, EH-TW6600W, EB-535W, EB-525W, EB-520, EB-965H, EB-955WH, EB-945H, EB-G6970WUNL, EB-G6770WUNL, EB-G6570WUNL, EB-G6270WNL, EB-G6070W, EB-G6370NL, EH-TW5300, EB-S130, EB-X130, EB-W130, EB-S31, EB-X31, EB-W32, EB-U32, EB-X36, EB-4770W, EB-G7905UNL, EB-G7500UNL, EB-G7200WNL, EB-G7000WNL, EB-G7800NL, EB-G7400UNL, EB-U130, EB-1785W, EB-1781W, EB-1780W, EB-1795F, EH-TW6800, EH-TW6700, EB-2265U, EB-2245U, EB-2165W, EB-2155W, EB-2055, EH-TW6700W, EB-S140, EB-X140, EB-W140, EB-U140, EB-S41, EB-X41, EB-W42, EB-U42, EH-TW5600, EB-970, EB-980W, EB-990U, EB-2250U, EH-LS100, EB-2247U, EB-L610U, EB-L615U, EB-L510U, EB-L610W
Weight & dimensions
Package width
115 mm
Package depth
852 mm
Package height
120 mm
Package weight
3.574 g
Technical details
Country of origin
Switzerland
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)