location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LX-300+II Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LX-300+II Colour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C640041A5
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LX-300+II Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 337 cps
  • - 49 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 9-pin 400000000 million characters
  • - Mean time between failures (MTBF): 6000 h
  • - 23 W
Long product name Epson LX-300+II Colour :
The long product name of Epson LX-300+II Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9-pin narrow carriage impact dot matrix, 337cps (12cpi), Parallel, USB 2.0 Type A, USB 2.0 Type B, 4.4kg, Grey
More>>>
Epson LX-300+II Colour:
The official description of Epson LX-300+II Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Prints up to 5-part forms (1 original + 4 copies)
- Versatile top, bottom and rear paper paths
- Auto switching parallel, serial and USB interfaces
- Compact 9-pin narrow carriage printer
- Up to 337 characters per second (12cpi)

Short summary description Epson LX-300+II Colour:
This short summary of the Epson LX-300+II Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LX-300+II Colour, 337 cps, 270 cps, 67 cps, 10,12 cpi, CODABAR (NW-7), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, 64 KB

Long summary description Epson LX-300+II Colour:
This is an auto-generated long summary of Epson LX-300+II Colour based on the first three specs of the first five spec groups.

Epson LX-300+II Colour. Maximum print speed: 337 cps, Maximum print speed (draft): 270 cps, Maximum print speed (LQ): 67 cps. Buffer size: 64 KB, Sound pressure level (printing): 49 dB, Page description languages: ESC P. Standard interfaces: Parallel, USB 2.0. Print head: 9-pin, Print direction: Bi-directional, Print head life: 400000000 million characters. Power consumption (typical): 23 W

Printing
Maximum printing width (columns) *
80
Colour *
Yes
Maximum print speed *
337 cps
Maximum print speed (draft)
270 cps
Maximum print speed (LQ)
67 cps
Character pitch
10, 12 cpi
Built-in barcodes
CODABAR (NW-7), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Features
Buffer size *
64 KB
Sound pressure level (printing) *
49 dB
Page description languages *
ESC P
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Endurance
Print head *
9-pin
Print direction
Bi-directional
Print head life
400000000 million characters
Ribbon life
3000000 million characters
Mean time between failures (MTBF)
6000 h
Power
Power consumption (typical)
23 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
System requirements
Windows operating systems supported
Windows 2000, Windows 98, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
4.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
365 mm
Package depth
448 mm
Package height
225 mm
Package weight
5.86 kg
Other features
Dimensions (WxDxH)
366 x 275 x 159 mm
Package dimensions (WxDxH)
360 x 450 x 230 mm
Logistics data
Products per pallet
36 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)