location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-300+II Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-300+II Colour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C638001A5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162355996 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson LQ-300+II Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Light work: Ideal for small businesses with less space
  • - A printer to trust: Reliable, cost-effective printing up to 300cps
  • - High quality: Enjoy smoother quality with 24-pin printing
  • - Multi-part flexibility: Print up to 4-part forms (1 original 3 copies)
  • - Easy connectivity: Standard USB, parallel and serial interfaces
  • - Colour printing: Colour upgrade kit included with the printer
Warranty: 12 month
Long product name Epson LQ-300+II Colour :
The long product name of Epson LQ-300+II Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 for multipart stationery
More>>>
Epson LQ-300+II Colour:
The official description of Epson LQ-300+II Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need reliable, low volume A4 printing but space is at a premium, the 24-pin Epson LQ-300+II is the ideal answer.

Why the Epson LQ-300+II?
The Epson LQ-300+II brings fast, high quality printing to your front or back office. Compact and capable, it prints up to 300cps and up to 4 part forms as standard. It's perfect if you're running a small business that needs high quality accounts plus PoS support and where duties are light but you need a fast, effective printer you can count on.

Works hard
It might be compact, but this 24-pin, 80-column A4 printer gives a great performance. It’s also very reliable and cost-effective to run.

Easy to use
The Epson LQ-300+II printer will fit right into your business. It prints up to 4 part forms and has 8 built-in barcode fonts to make your life even easier.

Paper handling
Choose from standard or optional paper handling from top, rear and bottom and print on cut sheet and continuous media.

Short summary description Epson LQ-300+II Colour:
This short summary of the Epson LQ-300+II Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-300+II Colour, 300 cps, 225 cps, 75 cps, 10 cpi, White, 49 dB

Long summary description Epson LQ-300+II Colour:
This is an auto-generated long summary of Epson LQ-300+II Colour based on the first three specs of the first five spec groups.

Epson LQ-300+II Colour. Maximum print speed: 300 cps, Maximum print speed (draft): 225 cps, Maximum print speed (LQ): 75 cps. Product colour: White, Sound pressure level (printing): 49 dB, Page description languages: Epson ESC/P2, IBM 2390. Standard interfaces: Parallel, USB 2.0. Print head: 24-pin, Print head life: 200 million characters, Mean time between failures (MTBF): 6000 h. Power consumption (typical): 20 W, AC input voltage: 200 - 240 V

Printing
Maximum printing width (columns) *
80
Colour *
Yes
Maximum print speed *
300 cps
Maximum print speed (draft)
225 cps
Maximum print speed (LQ)
75 cps
Character pitch
10 cpi
Features
Product colour *
White
Sound pressure level (printing) *
49 dB
Page description languages *
Epson ESC/P2, IBM 2390
RAM capacity
64 KB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Endurance
Print head *
24-pin
Print head life
200 million characters
Mean time between failures (MTBF)
6000 h
Power
Power consumption (typical)
20 W
AC input voltage
200 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
366 mm
Depth
275 mm
Height
159 mm
Weight
4.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
365 mm
Package depth
448 mm
Package height
225 mm
Package weight
5.86 kg
Other features
Media types supported
Sheet Paper, Continuous Paper, Labels, Roll Paper, Envelopes
Connectivity technology
Wired
Technical details
Number of pins
24
Relative humidity
10 - 80%
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
36 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Pallet length (UK)
2.08 m
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)