Axis logo

Axis 206 Network Camera 2x 640 x 480 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21241
Info modified on:
21 Oct 2022, 10:32:10
Long product name Axis 206 Network Camera 2x 640 x 480 pixels:

206 Network Camera 2x

Short summary description Axis 206 Network Camera 2x 640 x 480 pixels:

Axis 206 Network Camera 2x, 4 lx, 54°, 1/10000 - 1/2 s, CMOS, 25.4 / 4 mm (1 / 4"), 640 x 480 pixels

Long summary description Axis 206 Network Camera 2x 640 x 480 pixels:

Axis 206 Network Camera 2x. Minimum illumination: 4 lx, Lens viewing angle, horizontal: 54°, Camera shutter speed: 1/10000 - 1/2 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels, Frame rate: 30 fps. Supported network protocols: IPv4, HTTP, TCP, ICMP, UDP, SMTP, FTP, DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, NTP. Power consumption (typical): 2.5 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.