location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T430d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8047305
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T430d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 366 MHz
Warranty: 1 year Return to Base as standard
Long product name Lexmark T430d 1200 x 1200 DPI A4 :
The long product name of Lexmark T430d 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T430D LASER 30PPM A4PARUSB 1200DPI PS3+PCL6 DUPLEX IN (PC)
More>>>
Lexmark T430d 1200 x 1200 DPI A4:
The official description of Lexmark T430d 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and easy to use, the Lexmark T430d makes light work of your biggest tasks, and helps you drive down output costs significantly.
- Standard automatic duplex printing.
- LCD control panel for hassle-free set-up and operation.
- Compact size, fits well just about anywhere.
- Vivid 2400 Image Quality resolution.
- Up to four input sources to run various media types.
- High-yield print cartridges to drive down printing costs.
- Up to 32 ppm and 8 seconds time to first page.
Supports specialised printing solutions:barcodes, foreign fonts, etc.
Robust 65,000-page monthly duty cycle in any one month.

Short summary description Lexmark T430d 1200 x 1200 DPI A4:
This short summary of the Lexmark T430d 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T430d, 1200 x 1200 DPI, A4, 30 ppm

Long summary description Lexmark T430d 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T430d 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T430d. Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
65000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Labels, Plain Paper, Transparencies
Performance
Internal memory *
32 MB
Processor frequency
366 MHz
Sound pressure level (printing)
55 dB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
60 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.3 kg
Dimensions (WxDxH)
406 x 425 x 258 mm
Other features
I/O ports
Standard Ports: - Centronics IEEE 1284 Bidirectional Parallel; - USB Compatible with USB 2.0 Specification; Optional Local Ports: - External Serial Adapter; Optional Network Ports: - External Ethernet 10/100BaseTX (Print Only); - External Ethernet 10BaseT/2 (Print Only); - External Token-Ring (Print Only); - Lexmark N4000e for Ethernet 10/100Base TX (Print Only); - External 802.11g Wireless.
Other features
Standard media sizes
10 Envelope (4.125" x 9.5" / 105mm x 241mm), 7 3/4 Envelope (3.875" x 7.5" / 98.4mm x 190.5mm), 9 Envelope (3.875" x 8.9" / 98.4mm x 225.4 mm), A4 (8.27" x 11.7" / 210mm x 297mm), A5 (5.83" x 8.27" / 148mm x 210mm), B5 Envelope (6.93" x 9.84" / 176mm x 250mm), C5 Envelope (6.38" x 9.02" / 162mm x 229mm), DL Envelope (4.33" x 8.66" / 110mm x 220mm), Executive (7.25" x 10.5" / 184mm x 267mm), Folio (8.5" x 13" / 216mm x 330mm), JIS-B5 (7.17" x 10.12" / 182mm x 257mm), Legal (8.5" x 14" / 216mm x 355mm), Letter (8.5" x 11" / 216mm x 279mm), Statement (5.5" x 8.5" / 140mm x 216mm), Universal.
Standard output capacity for envelopes
10 sheets
Paper handling optional/input
250-Sheet Drawer, 500-Sheet Drawer
Paper handling standard/input
250-Sheet Input Tray, 100-Sheet Multipurpose Feeder, Integrated Duplex
Paper handling standard/output
150-Sheet Output Bin, 20-Sheet Rear Output Bin
Compatible operating systems
Apple Macintosh: Apple Mac OS 8.6 - 9.x; Apple Mac OS X; Citrix MetaFrame: Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0.; Microsoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server; Microsoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0; Linux: Red Hat Linux 7.3, 8.0, 9.0; SuSE Linux 8.0, 8.1, 8.2, 9.0; Red Flag Linux 4.0 (Simplified Chinese Only); Linpus Linux 9.2 (Traditional Chinese Only); Red Hat Enterprise Linux WS 3.0; Asianux Linux 1.0 (Simplified Chinese and Japanese Only); Microsoft Windows: Microsoft Windows 2000 (Professional/Server/Advanced Server); Microsoft Windows NT (4.00/4.00 Server); Microsoft Windows Me; Microsoft Windows XP (Home, Professional); Microsoft Windows Server 2003 (Standard, Enterprise); Microsoft Windows 98 2nd Edition; Novell: Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support; Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution; Novell NetWare(R) 6.x with iPrint; UNIX: Certified Solaris Ready by Sun Microsystems; Sun Solaris 7, 8, 9; HP-UX 11.00, 11.1; IBM AIX 5.1, 5.2; Other: IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform; Virtually any platform supporting TCP/IP.
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:08
Uk has collected 7 expert reviews for Lexmark T430d 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 07:14:08
Lexmarks T430dn is tailor-made for an executives office or a small workgroup. It packs a decent set of features into a compact shape just right for a typical office credenza. It offers good performance and good documentation. But its graphics quality...
60%
zdnet.co.uk
Updated:
2015-06-25 07:14:08
Excellent print quality, speed and add-ons make this a great monochrome laser printer for a fast-paced office.
81%
pcworld.com_techhive.com
Updated:
2015-06-25 07:14:08
Workgroups will appreciate this models easy installation, handsome text, and fast output. Graphics looked harsh.
79%
pcmag.com
Updated:
2015-06-25 07:14:08
The Lexmark T430dn offers excellent text and generally good performance, but low graphics quality and middling photo quality Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 32 ppm...
50%