location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3405
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3405 MT + LA2405wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH132EA + NL773AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD Dual-Core E2-3200
  • - 2 GB DDR3-SDRAM
  • - 500 GB DVD Super Multi Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: Protected by HP Services, including a 1-1-1 standardTerms and conditions vary by country and/or Business Model.
Long product name HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black :
The long product name of HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Dual-Core E2-3200 (2.4GHz, 1MB L2), 2GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, AMD Radeon HD 6350 (512 MB), 6-in-1, Windows 7 Professional 64 + LA2405wg 24" Widescreen LCD Monitor (NL773AT)
More>>>
HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:
The official description of HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful enough to handle your workplace computing tasks with convenient expandability options, it’s the versatile PC that will grow as your needs do. You get a full-function PC with a heritage of quality and reliability; you’ve found your ideal PC.

Features

Featuring Genuine Windows 7 Professional and/or other operating systems

The perfect fit
- With its space-efficient industrial design, this PC is sophistication personified and includes configurability as well. You get a powerful workhorse ready to meet your needs now and grow with your business later.
- Smaller than our average HP desktop tower, the space-saving HP Pro 3405 Microtower fits neatly on a desk, counter, or shelf.

Room to grow
- Flexible so you get a PC that best fits your small business needs; the Microtower can be configured to support high-speed memory and AMD next generation processors for the latest in performance.
- Whether you’re editing photos, creating multimedia presentations, or designing web content you’ll see enhanced image clarity and detail with integrated AMD Radeon HD graphics.

Flexibility comes standard
- The HP Pro 3405 Microtower is ready to configure with extra memory slots, PCI Express (PCIe) slots, and 8,9/13,3 cm (3.5”/5.25”) bays. Choose the Genuine Windows® 7 Professional. Other Windows editions available.
- The integrated 6-in-1Media Card Reader lets you conveniently read, write, copy, and store files from your computer to different types of media.

Fits in with style
- The new design features conveniently placed ports and integrated options so your PC works with you for productivity and performance.

More than what is in the box
- Our business-focused innovations, included in every HP Pro 3405 Microtower PC, help you increase productivity, reduce your environmental footprint, and improve your overall computing experience.

Short summary description HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:
This short summary of the HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3405 MT + LA2405wg, AMD Dual-Core, E2-3200, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of HP Pro 3405 MT + LA2405wg AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pro 3405 MT + LA2405wg. Processor family: AMD Dual-Core, Processor model: E2-3200. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 6.9 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Dual-Core
Processor model *
E2-3200
Processor cores
2
Number of processors installed
1
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD A55
Audio system
Realtek ALC656
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Power
Power supply *
300 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
389 mm
Height *
368 mm
Weight *
6.9 kg
Packaging content
Display included *
Yes
Display diagonal
61 cm (24")
Display resolution
1920 x 1200 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Other features
Optical drives quantity
1
Graphics card family
AMD