location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Fiber PCIe Network Card, Multi-Mode, SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GNC-0111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867142431
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:32:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express 1.1 Fiber
  • - Gigabit Ethernet 2000 Mbit/s
  • - Internal
Long product name LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC :
The long product name of LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

850nm SC MM Fiber, PCI-e x1 v1.1, 2000Mbps, 550m, IEEE 802.3z/x/ad, IEEE 802.1Q/p
More>>>
LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC:
The official description of LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GNC-0111 Gigabit network card facilitates high-speed connectivity within a fiber-optic network, with PCI Express (v1.1 compliant) supporting speeds of up to 2 Gbps in full-duplex mode. Wake-on-LAN functionality allows remote start-up and shutdown. The network card supports 32 bit PCI 1.0 and PCI 2.2 bus, as well as supporting multiple operating systems. IEEE 802.1Q VLAN allows network segmentation, further enhancing performance and security.

- Built-in Wake-on-LAN feature to startup/shutdown computers remotely
- High-speed gigabit network card with PCI Express v1.1 compliant
- Supports 2Gbps Full-Duplex mode
- IEEE 802.1Q VLAN allows network segmentation to enhance performance and security
- Full-Duplex Switching: 550m
- Supports on-board IP header verification and TCP/UDP checksum offload
- Supports most network operating systems (NOS)

Short summary description LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC:
This short summary of the LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC, Internal, Wired, PCI Express, Fiber, 2000 Mbit/s, Aluminium

Long summary description LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC:
This is an auto-generated long summary of LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC based on the first three specs of the first five spec groups.

LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 2000 Mbit/s. Product colour: Aluminium

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Fiber
Fiber ports quantity
1
Fiber optic connector
SC
PCI version
1.1
Network
Maximum data transfer rate *
2000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3ad, IEEE 802.3x, IEEE 802.3z
Ethernet interface type
Gigabit Ethernet
Fiber ethernet cabling technology
1000BASE‑SX
Wake-on-LAN ready
Yes
Full duplex
Yes
iSCSI support
Yes
Maximum operating distance
550 m
Design
Product colour
Aluminium
Internal *
Yes
LED indicators
Activity, Link
Country of origin
Taiwan
Design
Certification
FCC Class B, CE
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 98, Windows ME, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
115 mm
Depth
68 mm
Height
17 mm
Weight
70 g
Packaging data
Quantity
1
Drivers included
Yes
Packaging content
Mounting brackets included
Yes
Quick installation guide
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
LevelOne USB-0401 Gigabit USB Network Adapter LevelOne USB-0401 Gigabit USB Network Adapter
(show image)
USB-0401 USB-0401 Gigabit USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet USB Network Adapter LevelOne Fast Ethernet USB Network Adapter
(show image)
USB-0301 Fast Ethernet USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit USB Network Adapter, USB Hub LevelOne Gigabit USB Network Adapter, USB Hub
(show image)
USB-0502 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0107TX FNC-0107TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 8-Port SFP Module LevelOne 8-Port SFP Module
(show image)
MDU-2453M 8-Port SFP Module 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N300 Wireless USB Network Adapter LevelOne N300 Wireless USB Network Adapter
(show image)
WUA-0605 N300 Wireless USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano LevelOne Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano
(show image)
WUA-0614 Wireless USB Network Adapter, 150Mbps 802.11b/g/n, Nano 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber
(show image)
FNC-0104FX Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber
(show image)
FNC-0103FX Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)