location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 8X SATA SuperMulti LightScribe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV843AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585915019 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:24:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD±R/RW Serial ATA
  • - Internal Tray Mounting: Horizontal
  • - LightScribe
  • - Black
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black :
The long product name of HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Slim 8X SATA SuperMulti LightScribe Drive
More>>>
HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black:
The official description of HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now store up to 8.5 GB of your data or record up to 4 hours of DVD-quality video on dual-layer DVD+R media on your HP Compaq dc7900 Ultra-slim Desktop with the HP Slim 8X SATA SuperMulti LightScribe Drive.

Features

- Store up to 8.5 GB of data or record up to 4 hours of DVD-quality video
- Features LightScribe technology for burning your own laser-etched disc labels
- Fastest recordable technology available today for DVD burning
- Features the latest in double layer recording technology
- Allows users to create DVD discs that can be played on most set-top DVD players and DVD-ROM drives

Short summary description HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black:
This short summary of the HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim 8X SATA SuperMulti LightScribe, Black, Tray, Horizontal, DVD±R/RW, Serial ATA, 120 mm

Long summary description HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black:
This is an auto-generated long summary of HP Slim 8X SATA SuperMulti LightScribe optical disc drive Internal DVD±R/RW Black based on the first three specs of the first five spec groups.

HP Slim 8X SATA SuperMulti LightScribe. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Optical drive type: DVD±R/RW, Interface: Serial ATA, Optical disc diameter: 120 mm. DVD+R write speed: 8x. CD read speed: 24x, DVD+R Double Layer read speed: 6x. Width: 128 mm, Depth: 128 mm, Height: 12.7 mm

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Mounting
Horizontal
Performance
Optical drive type *
DVD±R/RW
Interface *
Serial ATA
LightScribe
Yes
Optical disc diameter
120 mm
Writing speed
DVD+R write speed *
8x
Reading speed
CD read speed *
24x
DVD+R Double Layer read speed
6x
Weight & dimensions
Width
128 mm
Depth
128 mm
Height
12.7 mm
Weight
180 g
Packaging content
Manual
Yes
Other features
Size (imperial)
12.7 cm (5")