location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ768A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ768A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585956791 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive RDX cartridge Black
  • - Data storage type: RDX 2:1
  • - Native capacity: 320 GB Compressed capacity: 640 GB
Long product name HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB :
The long product name of HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RDX320 External Removable Disk Backup System
More>>>
Short summary description HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB:
This short summary of the HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ768A, Storage drive, RDX cartridge, 2:1, RDX, Black, 320 GB

Long summary description HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB:
This is an auto-generated long summary of HPE AJ768A backup storage device Storage drive RDX cartridge RDX 320 GB based on the first three specs of the first five spec groups.

HPE AJ768A. Product type: Storage drive, Media type: RDX cartridge, Compression ratio: 2:1. Native capacity: 320 GB, Compressed capacity: 640 GB. Drive device, transfer rate: 60 MB/s. Weight: 1.5 kg. Dimensions (WxDxH): 398.8 x 198.1 x 203.2 mm, Interface type: USB 2.0

Brand Image Product code Product Stock Price from
HP StorageWorks RDX320 Removable Disk Backup System DL Server Module HP StorageWorks RDX320 Removable Disk Backup System DL Server Module
(show image)
AP725A StorageWorks RDX320 Removable Disk Backup System DL Server Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AP725A backup storage device Storage drive RDX cartridge RDX 320 GB
(show image)
AP725A AP725A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)