location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX-W22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX-W22
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels :
The long product name of AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22” Wide Security LCD Display 300cd/m2, 9000:1, WSXGA+ 1680 x 1050, 3ms (GTG)
More>>>
AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels:
The official description of AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RX-Series. Professional & Sophisticated Choice

The RX-Series present bright images, intense colors, and enhanced details in clear high-definition. Designed and tested for commercial video security use, the slim design of the RX-Series monitors takes up minimal space and allows for easy installation. Built-in "Burn-in Prevention" feature is added to secure the investment.

Short summary description AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels:
This short summary of the AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo RX-W22, Black, FCC-B, UL/CUL, NOM, CB, CE, TUV/Baurt, BSMI, NORDIC, GOST, WEEE, RoHS, 55.9 cm (22"), 1680 x 1050 pixels, 0 - 40 °C, 6.9 kg

Long summary description AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels:
This is an auto-generated long summary of AG Neovo RX-W22 surveillance monitor 55.9 cm (22") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

AG Neovo RX-W22. Product colour: Black, Certification: FCC-B, UL/CUL, NOM, CB, CE, TUV/Baurt, BSMI, NORDIC, GOST, WEEE, RoHS. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Weight: 6.9 kg, Height: 392 mm, Depth: 155 mm

Design
Product colour *
Black
Certification
FCC-B, UL/CUL, NOM, CB, CE, TUV/Baurt, BSMI, NORDIC, GOST, WEEE, RoHS
Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Performance
Built-in speaker(s)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
6.9 kg
Height
392 mm
Depth
155 mm
Width
512 mm
Country Distributor
United Kingdom 1 distributor(s)