location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC BA S260 mobile phone spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BA S260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA S260
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:56:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC BA S260 mobile phone spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium Polymer (LiPo)
  • - 1120 mAh
Long product name HTC BA S260 mobile phone spare part Battery :
The long product name of HTC BA S260 mobile phone spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery BA S260, 1120mAh
More>>>
Short summary description HTC BA S260 mobile phone spare part Battery:
This short summary of the HTC BA S260 mobile phone spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HTC BA S260, Battery, Lithium Polymer (LiPo), 1120 mAh, 3.7 V, 40 (tbc), HTC Touch Dual

Long summary description HTC BA S260 mobile phone spare part Battery:
This is an auto-generated long summary of HTC BA S260 mobile phone spare part Battery based on the first three specs of the first five spec groups.

HTC BA S260. Product type: Battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 1120 mAh. Package weight: 40 (tbc). Compatible products: HTC Touch Dual