location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workgroup Laser Printer 5310n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5310N
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 47 ppm
  • - LCD
  • - Maximum duty cycle: 250000 pages per month
  • - Total input capacity: 500 sheets
  • - Internal memory: 128 MB 533 MHz
Warranty: 1 year Basic Warranty
Long product name DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4 :
The long product name of DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Workgroup Laser Printer 5310n - 600 x 600 dpi,1200 x 1200 dpi, 533 MHz, 128 MB RAM, USB 2.0 port, IEEE 1284-B compliant parallel port, Ethernet port
More>>>
DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4:
The official description of DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- Fast: Prints up to 47 A4 pages per minute1
- Robust: Prints up to 250,000 pages per month (maximum duty cycle) and a typical monthly print volume of 4000 to 16000 pages.
- High Quality: Produces professional-quality documents at up to 1200 x 1200 dpi (2400 image quality)
- Powerful: Powered by a 533 MHz processor and 128 MB memory with the ability to upgrade to 640 MB

Customise Your Printer
Depending on your office needs, the 5310n can be upgraded to include a duplexing unit, envelope feeder, and wireless 802.11b/g networking adapter. Plus, for maximum efficiency and flexibility, up to four additional 500 sheet paper drawers can be stacked underneath the unit, allowing a maximum input capacity of 2600 sheets of paper. For maximum output capacity, add up to three output expanders, each with a capacity of 650 sheets of paper, giving a maximum output capacity of 2200 sheets.

High Volume, Low Maintenance, Low costs
The 5310n has the speed, duty cycle and features to address mid- to high-volume printing across virtually any networked environment. The standard toner that the 5310n includes when purchased has a 10,000 page1 print capacity. You can also purchase the high-capacity toner cartridge (20,000 page capacity1), or maximize your cost savings and reduce replacement frequency with the extra-high capacity toner (30,000 page capacity1).

Security Made Easy
Because security is always an issue, the 5310n allows you the option of locking the printer’s operator panel to help prevent unauthorized changes to the printer settings. Print jobs can also be sent securely to the printer to be printed only after the user enters a PIN number at the operator panel of the printer.

Simple Control Panel
The 5310n’s operator panel features easy-to-read menus and a large LCD display with graphical Help icons.

Versatility Revealed
The 5310n produces high-quality, high-volume prints while helping you to reduce your total cost of printing. The 5310n provides you with the media-handling and printing accessory options that you need. Plus, its advanced professional design fits nearly any work environment and requires very little space.

Short summary description DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4:
This short summary of the DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Workgroup Laser Printer 5310n, 1200 x 1200 DPI, A4, 47 ppm

Long summary description DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL Workgroup Laser Printer 5310n. Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm. Display: LCD

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Warm-up time
37 s
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
250000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Network
Supported network protocols (IPv4)
TCP/IP, LPD, FTP, IPP, IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v1, 2C, 3), HTTP
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
533 MHz
Sound pressure level (printing)
56.2 dB
Sound power level (standby)
34.9 dB
Design
Display
LCD
Design
Certification
CE Mark [CISPR 22/EN55022 Class B, EN61000-3-2, EN 61000-3-3, EN55024], SABS, ICES-003, FCC CFR
Power
Power consumption (standby)
90 W
Power consumption (PowerSave)
20 W
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
19.5 kg
Dimensions (WxDxH)
441 x 507 x 384 mm
Packaging data
Package weight
24.5 kg
Packaging content
Bundled software
Dell OpenManage Printer Manager, Lexmark MarkVision Pro, CA Unicenter (non-64 bit), HP Openview (non-64 bit)
Other features
Mac compatibility
Yes
Networking features
Ethernet
Power consumption (active)
760 W
Safety
IEC/EN60950-1, IEC60825-1, CE Mark, Semko, GS Mark, GOST & Hygienic, SASO, SABS, SII, CSA, UL60950-1, FDA/DHHS, NOM
Compatible operating systems
Windows Vista, Vista x64, Windows Me, NT 4.0 SP6a, 2000 SP2-4, XP SP1-2, XP 64 bit, Server 2003, Server 2003 SP1, Server 2003 x64, Novell Netware 5.x/6.x, Mac OS 9 v0.2, Mac OS 10.2/10.3/10.4, Red Hat Linux WS 3.0/4.0, SuSE Enterprise Linux Server 8.0/9.0, SuSE Linux Professional 9.0/9.1/9.2, Debian GNU/Linux 3.0, Linspire 4.5, Red Flag Linux Desktop 4.0 (Simplified Chinese), Citrix Metaframe, Windows Terminal Services, Citrix Presentation ServerTM version 4.0 and 4.5 (32-bit and 64-bit)
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:12:49
Uk has collected 1 expert review for DELL Workgroup Laser Printer 5310n 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 06:12:49
high performance workgroup laser printer: Dell has recently updated its entire laser printer line-up, with the new models having faster print speeds and additional features over the previous generation of printers. The flagship of the new mono laser line...
0%
Brand Image Product code Product Stock Price from
DELL Workgroup Laser Printer 5210n 1200 x 1200 DPI A4 DELL Workgroup Laser Printer 5210n 1200 x 1200 DPI A4
(show image)
5210N Workgroup Laser Printer 5210n