location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1209S Projektor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1209
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 14:15:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 1800:1
  • - Screen size compatibility: 302.8 Number of colours: 16.78 million colours
  • - 8 W
  • - 256 W
Long product name DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600) :
The long product name of DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1209S Projektor - 2500 ANSI Lumens(Max.), Contrast Ratio 1800:1 Typical, 800 x 600(SVGA), 16.7M colours
More>>>
DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600):
The official description of DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- 2500 ANSI Lumens Brightness - Leave the lights on with maximum projector brightness of 2500 ANSI Lumens.
- 800 x 600 SVGA Resolution - Deliver consistent SVGA quality with up to 480,000 pixels and auto sync up to 1600 x 1200 UXGA.
- 1800:1 Typical Contrast Ratio (Full On / Full Off) - Make a big impression with rich colours, sharp picture quality and crisp text.
- DLP® and BrilliantColorTM Technology - With 16.7 million vibrant colours, the 1209S produces precise, life-like images and superior outstanding colour accuracy.
- Up to 302.8 inches Projection Size - At 12 meters distance, the 1209S projects all your big ideas up to 302.8 inches(diagonal) maximum size.
- Up to 4000 Hours Lamp Life - Help reduce cost and maintenance with lamp life up to 4000 hours in quiet-running eco mode.
- Versatile and Flexible - At only 4.95 lbs (2.25 kg), the light-weight 1209S is easy to carry or mount and has many connection options to accommodate many different devices
- Customizable - Start-up Logo - Project brand success and your customized company logo in HD.
- Quick Shut Down Feature - Designed to shut down in 10 seconds (prior settings required).

Easy, All-in-One Presentation
The 1209S delivers big brightness, convenience and security for easy lights –on presentations in most any location. With maximum brightness of 2500 ANSI Lumens, you’ll never need to dim the lights again. The easily accessible controls and brightly lit buttons make zoom, focus and navigation a breeze. While password protection and the integrated Kensington security port help prevent unauthorized use and theft.

Dual VGA Connectors
Decrease the wait. Convenient dual VGA connectors enable seamless transition between speakers and reduce downtime between presentations. The highly reliable 1209S is designed to improve productivity and presentation results.

Extensive Connectivity
The highly versatile 1209S offers multiple connectivity options. Enhance the visual experience with flexible VGA ports, DVI with HDCP, Component via VGA, Composite Video, S-Video, RS232 and Audio I/O ports.

DLP® and BrilliantColorTM Technology
Thanks to Digital Light Processing and BrilliantColorTM technology, the 1209S offers outstanding colour reproduction and stunning image quality. DLP projectors can produce brilliant colour accuracy and more colour brightness than other technologies.

Flexible Usage Options
With multiple mounting options and high-quality front and rear projection, the 1209S easily adapts to your surroundings. This smartly designed, 4.95-lb. projector is highly portable and offers easy set-up and operation for on-the-go presentation.

Mini-Remote Control
Keep presentations moving with the slim, full-featured remote control. The credit card-sized infrared device delivers big functionality in the palm of your hand. Take control without taking timeout.

Project and Protect
Protect your investment against theft and unauthorized access with integrated Kensington security port and password protection functionality. Every Dell DLP projector is backed by our Investment Protection Service, Dell Limited Warranty1, Advanced Exchange Service2, and optional CompleteCareTM Accidental Damage Service3. Unlike LCD projectors, DLP protects against colour decay and seals out dust – reducing maintenance and filter replacement costs.

Short summary description DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600):
This short summary of the DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1209S Projektor, 2500 ANSI lumens, DLP, SVGA (800x600), 1800:1, 16.78 million colours, 85%

Long summary description DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of DELL 1209S Projektor data projector 2500 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

DELL 1209S Projektor. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.8 - 24 mm. Serial interface type: RS-232. Noise level: 34 dB, Certification: FCC, CE, VCCI, UL, cUL, Nemko-CCC, PSB, NOM, IRAM, SABS, CECP, SASO, PSE, eK

Brand Image Product code Product Stock Price from
DELL 5100MP Projector data projector 3300 ANSI lumens DLP DELL 5100MP Projector data projector 3300 ANSI lumens DLP
(show image)
MP5100 5100MP Projector
DELL M209X Projector data projector 2000 ANSI lumens DLP XGA (1024x768) DELL M209X Projector data projector 2000 ANSI lumens DLP XGA (1024x768)
(show image)
M209X M209X Projector
DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768) DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768)
(show image)
2400MP PROJECTOR 2400MP Projector
DELL 1409X Projektor data projector 2500 ANSI lumens DLP XGA (1024x768) DELL 1409X Projektor data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
1409X 1409X Projektor